EN
  • EN
  • DE

95-21SYGC/S530-E2/TR10

Part No 95-21SYGC/S530-E2/TR10
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED YELLOW/GREEN CLEAR ZBEND SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Everlight Electronics Co Ltd
Packaging Tape and Reel
Status Obsolete
Color Yellow-Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 330mcd
Lens Style Round with Domed Top
Lens Size 1.90mm Dia
Voltage - Forward (Vf) 2V
Current - Test 20mA
Viewing Angle 25°
Mounting Style SMD
Wavelength - Dominant 573nm
Wavelength - Peak 575nm
Manufacturer Package 2-SMD, Z-Bend
Supplier Device Package Z-Bend
Parts Dimension 2.10mm L x 2.00mm W
Height (Maximum) 2.90mm
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 717396-95-21SYGC/S530-E2/TR10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 95-21SYGC/S530-E2/TR10 CAD Model

Description

The 95-21SYGC/S530-E2/TR10 is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED emits a super yellow-green light and is designed for various indicator and display applications. Its compact size and high luminous intensity make it suitable for applications where space is limited and a bright, noticeable light is required.

Applications:

  • Indicator Lights: Used as indicator lights on electronic devices and equipment.
  • Backlighting: Employed for backlighting LCD displays and keypads.
  • Automotive Lighting: Integrated into automotive dashboards and instrument panels.
  • Consumer Electronics: Found in consumer electronics products such as remote controls and audio equipment.
  • Medical Devices: Used in medical devices for status indication and visual alerts.

Features:

  • Super Yellow-Green Emission: Emits a bright and distinctive yellow-green light.
  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Luminous Intensity: Provides a bright and noticeable light output.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.

Benefits:

  • Clear Visibility: Provides a highly visible indication light.
  • Easy Integration: Simplifies the assembly process with surface-mount technology.
  • Space Saving: Reduces board space requirements due to its compact size.
  • Energy Efficient: Minimizes power consumption, extending battery life.
  • Long Lifespan: Offers a long operating lifespan for reliable performance.

Additional Details:

The 95-21SYGC/S530-E2/TR10 LED typically operates with a forward voltage of around 2.0 to 2.5 V and a forward current of 20 mA. It is available in a standard SMT package. The specific luminous intensity, viewing angle, and color coordinates can be found in the Everlight datasheet for this part. This LED is designed for optimal performance in a wide range of environmental conditions. It is RoHS compliant, ensuring it is free from hazardous substances.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess