EN
  • EN
  • DE

RE0402BRE0710KL

Part No RE0402BRE0710KL
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 10 kOhms 62.5 mW 0402 0.1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series RE
Resistance 10 kOhms
Power Rating 62.5 mW (1/16 W)
Tolerance 0.1 %
Temperature Coefficient 50 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Case Code - in 0402
Case Code - mm 1005
Application General Purpose
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.32 mm (0.013 in)
Length 1 mm (0.039 in)
Technology Thick Film
Termination Style SMD/SMT
Width 0.5 mm (0.02 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian RE0402BRE0710KL CAD Model

Description

RE0402BRE0710KL from Yageo is a surface-mount resistor in the 0402 package class, suited to compact electronic designs where board space, stable passive performance, and scalable sourcing matter. Components in this category are commonly used for pull-up and pull-down networks, current limiting, voltage division, signal conditioning, and general-purpose resistance functions across consumer, industrial, communications, and embedded control applications. Engineers often select Yageo resistors for mainstream designs that require broad manufacturability and compatibility with automated assembly processes. For new and ongoing designs, this part may fit space-constrained layouts and high-volume production builds, but buyers should confirm the exact electrical and environmental specifications in the latest manufacturer datasheet before release. Lifecycle status for RE0402BRE0710KL is currently information not available, so supply chain teams should verify manufacturer status before committing to long-term programs. RoHS compliance information is also not available here and should be confirmed through official Yageo documentation or authorized distribution channels.

You May Also Be Interested in

Vishay
RES SMD 499 OHM 1% 1/5W 0402
Lowest to $0.0354
Vishay
RES SMD 330 OHM 1% 1/10W 0603
Lowest to $0.0028
Draloric
RES 39 OHM 3W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 300K OHM 1% 1/16W 0402
Lowest to $0.0040
Draloric
RES 1K OHM 5W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 1.8K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 1.3K OHM 1% 1/10W 0603
Lowest to $0.0150
Draloric
RES 1.8K OHM 5W 5% AXIAL
Lowest to $0.7663
Vishay
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess