EN
  • EN
  • DE

M378B5773QH0-CK0

Part No M378B5773QH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 256Mx64 UDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948134-M378B5773QH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5773QH0-CK0 CAD Model

Description

The Samsung M378B5773QH0-CK0 is a 2GB DDR3 1333MHz (PC3-10600) CL9 desktop memory module. Manufactured by Samsung, a trusted name in memory technology, this module offers a reliable and affordable solution for upgrading the performance of desktop computers.

Applications:

  • Desktop PCs: Ideal for upgrading older systems or building budget-friendly desktops.
  • Office Computers: Improves performance for office applications, web browsing, and document editing.
  • Home Computing: Enhances the overall user experience for general home computing tasks.

Features:

  • Capacity: 2GB
  • Memory Type: DDR3 SDRAM
  • Speed: 1333MHz (PC3-10600)
  • CAS Latency: CL9
  • Voltage: 1.5V
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Error Correction: Non-ECC
  • Unbuffered

Benefits:

  • Improved Responsiveness: Speeds up application loading times and reduces lag during multitasking.
  • Smoother Performance: Enhances the overall user experience, making the system feel more responsive.
  • Enhanced Multitasking: Allows for more applications to run simultaneously without performance degradation.
  • Increased Productivity: Improves workflow efficiency by reducing waiting times.
  • Affordable Upgrade: A cost-effective way to breathe new life into an aging desktop computer.

This Samsung memory module is designed to be compatible with a wide range of desktop motherboards that support DDR3 memory. Its 1.5V operating voltage ensures energy efficiency and reduces heat generation. The CL9 CAS latency provides a good balance between speed and performance for everyday computing tasks. It's a reliable and straightforward upgrade for improving the performance of your desktop computer.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess