EN
  • EN
  • DE

O917A130TRGZRQ1

Part No O917A130TRGZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR / Processor PMIC 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Processor
Current - Supply -
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number O917A130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354131-O917A130TRGZRQ1
Ultra Librarian 3D Model Ultra Librarian O917A130TRGZRQ1 CAD Model

Description

The O917A130TRGZRQ1 is a state-of-the-art integrated circuit brought to you by Texas Instruments, renowned for their commitment to innovation and quality in the field of electronics. This particular product is designed to meet the rigorous demands of automotive and industrial applications, ensuring reliability and performance under extreme conditions.

Key Features

  • High Precision: The O917A130TRGZRQ1 delivers precise measurements and control, essential for critical automotive systems such as engine control units, transmission controllers, and sensor interfaces.
  • Robust Design: Built to withstand the harsh environments typical of automotive and industrial settings, this IC offers exceptional durability and longevity.
  • Temperature Resilience: It operates effectively across a wide temperature range, ensuring consistent performance even in extreme thermal conditions.
  • Automotive Grade: As a part of Texas Instruments' automotive product line, this component meets the AEC-Q100 standard for automotive quality.

Applications

The versatility of the O917A130TRGZRQ1 allows it to be used in a variety of applications. It is particularly suited for:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain systems
  • Automotive sensor modules
  • Industrial automation systems

Technical Specifications

Parameter Value
Supply Voltage Specified by datasheet
Operating Temperature Specified by datasheet
Package / Case Specified by datasheet
Quality Grade Automotive (AEC-Q100)

For detailed technical specifications, refer to the official datasheet provided by Texas Instruments. The O917A130TRGZRQ1 is a testament to Texas Instruments' dedication to providing high-quality, reliable components for the most demanding electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8775 $53.2650
14+ $7.2841 $101.9774
22+ $7.0565 $155.2430
30+ $6.8289 $204.8670
38+ $6.6013 $250.8494
51+ $5.9184 $301.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,543 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess