EN
  • EN
  • DE

UDA1340M

Part No UDA1340M
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description Low-voltage low-power stereo audio CODEC with DSP features
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer NXP
Win Source Part Number 398391-UDA1340M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1340M CAD Model

Description

The NXP UDA1340M is a versatile and high-performance audio codec designed for a wide range of audio applications. This integrated circuit is part of NXP's acclaimed audio codec product line and is designed to provide a cost-effective solution without compromising on audio quality.

Key Features

  • High-Quality Audio: The UDA1340M supports high-resolution audio with a 24-bit DAC and ADC, ensuring crystal-clear sound reproduction for both playback and recording.
  • Multiple Audio Interfaces: It features I2S and LSB-justified serial interfaces for flexible connectivity with various microcontrollers and DSPs.
  • Low Power Consumption: Designed for efficiency, the UDA1340M operates with minimal power, making it ideal for battery-powered devices.
  • Integrated Filters: On-chip digital filtering options, such as de-emphasis and noise shaping, enhance audio performance and reduce the need for external components.
  • Programmable Gain: The codec includes programmable gain settings for both the ADC and DAC, allowing for precise volume control and signal conditioning.

Applications

The UDA1340M is suited for a variety of applications, including:

  • Portable audio players
  • Smart speakers
  • Audio docking stations
  • VoIP systems
  • Home theater systems

Technical Specifications

Parameter Specification
Resolution 24-bit
DAC Dynamic Range 98 dB
ADC Dynamic Range 92 dB
Power Supply 2.7V to 3.6V
Operating Temperature -40°C to +85°C

In summary, the NXP UDA1340M stands out as a reliable and high-fidelity audio codec that can meet the needs of developers looking to integrate superior sound into their products. Its combination of audio quality, power efficiency, and programmable features make it a top choice for any audio solution.

You May Also Be Interested in

Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $8.0068
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess