EN
  • EN
  • DE

STEVAL-IPC003V1

Part No STEVAL-IPC003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Reference Design
Function Thermal Printer
Embedded No
Primary Attributes For Use With STM3210C-EVAL
Supplied Contents Board(s)
Secondary Attributes Single 5V Supply
Other Names STEVALIPC003V1,497-11070
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284477-STEVAL-IPC003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPC003V1 CAD Model

Description

STEVAL-IPC003V1 - STMicroelectronics Product Overview

The STEVAL-IPC003V1 is a cutting-edge evaluation board from STMicroelectronics, designed to showcase the capabilities of the STM32 microcontroller in conjunction with an advanced camera module. This product is a testament to STMicroelectronics' commitment to providing innovative solutions for the development of smart industry applications, particularly in the field of video surveillance and security systems.

Key Features

  • High-Performance STM32 Microcontroller: At the heart of the STEVAL-IPC003V1 lies a powerful STM32 microcontroller, which is renowned for its high computational power, energy efficiency, and versatile I/O options.
  • Integrated Camera Module: The board includes a camera module that is capable of capturing high-quality images and video streams, making it ideal for applications requiring visual monitoring and analysis.
  • Connectivity: Equipped with various connectivity options, including Ethernet and USB interfaces, the STEVAL-IPC003V1 offers seamless integration with external devices and networks.
  • Onboard Debugging: With built-in debugging features, developers can easily troubleshoot and optimize their applications, reducing the time to market for their products.
  • Software Support: STMicroelectronics provides a comprehensive software development kit (SDK) that includes drivers, libraries, and example code to help accelerate the development process.

Applications

The STEVAL-IPC003V1 is particularly suited for developing applications such as:

  • Video Surveillance Systems
  • Home Security Solutions
  • Industrial Monitoring Devices
  • Automated Inspection Systems

Design and Development

Engineers and developers will find the STEVAL-IPC003V1 an invaluable tool for prototyping and testing their video-related applications. The board's design is optimized for easy integration into existing systems, and its robust construction ensures reliable performance in a wide range of operating conditions.

Whether you are an experienced developer or just starting out, the STEVAL-IPC003V1 provides a versatile platform for exploring the capabilities of STMicroelectronics' STM32 microcontroller in video-based applications. With its rich set of features and strong support from STMicroelectronics, the STEVAL-IPC003V1 is an excellent choice for your next project.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess