EN
  • EN
  • DE

ADV7282WBCPZ

Part No ADV7282WBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO DECODER SDTV 32LFCSP-WQ / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type Video
Data Interface I²C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ -
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7282
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370761-ADV7282WBCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7282WBCPZ CAD Model

Description

Product Overview: ADV7282WBCPZ by Analog Devices Inc.

The ADV7282WBCPZ is a highly integrated video decoder from Analog Devices Inc., designed to convert standard definition PAL, NTSC, and SECAM video signals to a 10-bit YCrCb 4:2:2 video data stream. This compact component is housed in a 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm, making it an ideal solution for space-constrained applications.

Key Features

  • Multi-Format Video Input: Supports a wide range of video formats including NTSC M/J, 4.43, PAL B/D/G/H/I/M/N, and SECAM.
  • Adaptive Comb Filter: Equipped with an adaptive 2D comb filter for PAL and NTSC formats, ensuring high-quality color separation and image clarity.
  • On-Chip Automatic Gain Control (AGC): Delivers optimal signal performance with varying input signal conditions.
  • Macrovision Detection: Capable of detecting Macrovision copy protection signals in compliance with content protection requirements.
  • Flexible Output Interface: The decoder supports an 8-/10-bit YCrCb 4:2:2 output format compatible with a wide range of video processors and SoCs.

Applications

The ADV7282WBCPZ is versatile and can be used in various applications that require reliable video signal decoding. It is particularly well-suited for:

  • Security and Surveillance Systems
  • Automotive Rear-View and Parking Assist Cameras
  • Portable and Handheld Video Devices
  • Video Capture and Conversion Systems
  • Home Entertainment Systems

Advanced Features

In addition to its core decoding capabilities, the ADV7282WBCPZ offers advanced features such as programmable interrupt output, a built-in color bar generator, and automatic detection of input video standard. Its low power consumption and power-down mode make it an energy-efficient choice for battery-powered devices.

Quality and Reliability

Analog Devices Inc. is known for its dedication to quality and reliability, and the ADV7282WBCPZ is no exception. It is designed to meet the rigorous demands of industrial and automotive applications, ensuring long-term performance and stability.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5656 $73.6968
5+ $20.1564 $100.7820
8+ $19.5266 $156.2128
11+ $18.8967 $207.8637
14+ $18.2668 $255.7352
19+ $16.3771 $311.1649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess