The WM8750LSEFL is a low-power stereo codec manufactured by Cirrus Logic Inc. It's designed for use in portable audio devices, providing high-quality audio performance with minimal power consumption. This codec integrates a variety of audio processing functions, making it suitable for a range of applications where battery life is paramount.
Applications:
- Portable Media Players (PMPs)
- Mobile Phones
- Digital Voice Recorders
- Personal Digital Assistants (PDAs)
- USB Audio Interfaces
Features:
- High-performance stereo ADC and DAC
- Low power consumption
- Integrated headphone amplifier
- Digital volume control
- Microphone bias supply
- Advanced power management features
- Support for various audio data formats
- I2C control interface
Benefits:
- Exceptional Audio Quality: Delivers clear and crisp audio reproduction for an enhanced listening experience.
- Extended Battery Life: Low power consumption ensures longer operational time for portable devices.
- Reduced Component Count: Integrated functions minimize the need for external components, saving board space and cost.
- Flexible Configuration: I2C interface enables easy configuration and control of audio settings.
- Cost-Effective Solution: Combines essential audio functions into a single integrated circuit.
Additional Details:
The WM8750LSEFL typically operates with a supply voltage range of 1.8V to 3.3V. It supports sampling rates up to 48kHz. The integrated headphone amplifier can drive a wide range of headphone impedances. The device is available in a compact QFN package, suitable for space-constrained applications. Detailed technical specifications, including THD+N, SNR, and power consumption figures, can be found in the Cirrus Logic datasheet for this part. The LSEFL suffix designates a specific package and handling option. The device is designed to deliver high-quality audio while minimizing power usage, making it ideal for battery-powered devices requiring robust audio capabilities.