EN
  • EN
  • DE

MAX98089ETN+T

Part No MAX98089ETN+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO FLEXSOUND 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc./Maxim Integrated
Series FlexSound™
Package Tape & Reel
Product Status Active
Type Stereo Audio
Data Interface I²C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 93 / 101
Voltage - Supply, Analog 1.65V ~ 2V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (7x7)
Base Product Number MAX98089
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370854-MAX98089ETN+T
Ultra Librarian 3D Model Ultra Librarian MAX98089ETN+T CAD Model

Description

Maxim Integrated MAX98089ETN+T Audio Codec

The MAX98089ETN+T is a sophisticated, high-performance audio codec from Maxim Integrated, designed to deliver exceptional sound quality in a wide range of consumer electronics. This integrated circuit is an ideal solution for portable devices, such as smartphones, tablets, and laptops, as well as for home entertainment systems, where space is at a premium, and power efficiency is crucial.

At the heart of the MAX98089ETN+T is a flexible audio processing architecture that includes a stereo DAC (Digital-to-Analog Converter), a stereo ADC (Analog-to-Digital Converter), and a fractional-N PLL (Phase-Locked Loop) for precise clock generation. The codec supports a variety of audio interfaces, including I2S, left-justified, and TDM (Time Division Multiplexing), allowing for versatile integration with different system processors and peripherals.

One of the standout features of the MAX98089ETN+T is its high-quality audio performance. The device boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring crystal-clear audio playback and recording. The integrated Dynamic Range Control (DRC) and programmable EQ (Equalizer) allow for further customization of the audio output, making it possible to tailor the sound profile to specific applications or user preferences.

The MAX98089ETN+T is also designed with power efficiency in mind. It features Maxim's proprietary FlexSound® technology, which optimizes the audio path to minimize power consumption without compromising audio quality. Additionally, the codec includes a low-power, always-on voice detection mode, which is ideal for voice-activated applications.

For ease of design and implementation, the MAX98089ETN+T comes in a compact, 56-pin TQFN package with a small footprint, making it suitable for space-constrained applications. The device operates over the extended -40°C to +85°C temperature range, ensuring reliable performance across various environments and use cases.

In summary, the MAX98089ETN+T from Maxim Integrated is a versatile, high-fidelity audio codec that offers manufacturers the perfect blend of audio quality, power efficiency, and design flexibility. Its advanced features and compact form factor make it an excellent choice for enhancing the audio experience in a multitude of electronic devices.

You May Also Be Interested in

Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7828 $52.6968
14+ $7.2064 $100.8896
22+ $6.9812 $153.5864
30+ $6.7560 $202.6800
39+ $6.5308 $254.7012
52+ $5.8552 $304.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess