EN
  • EN
  • DE

UBA2201T/N1

Part No UBA2201T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description UBA2201T/N1,518
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Status Last Time Buy
Win Source Part Number 398077-UBA2201T/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2201T/N1 CAD Model

Description

Product Overview: UBA2201T/N1 from NXP

The UBA2201T/N1 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This advanced chip is specifically tailored for driving compact fluorescent lamps (CFLs), ensuring efficient and reliable operation. As a leading product in the field of lighting solutions, the UBA2201T/N1 stands out for its ability to enhance the lifespan and performance of CFLs, making it an ideal choice for both commercial and residential lighting applications.

Key Features

  • High-Voltage Half-Bridge Controller: The UBA2201T/N1 is equipped with a high-voltage half-bridge control circuit, which facilitates the direct operation of the lamp without the need for additional components, simplifying the overall design and reducing costs.
  • Integrated Bootstrap Diode: With its built-in bootstrap diode, this IC reduces external component count, further streamlining the design process for engineers.
  • Zero-Voltage Switching (ZVS): The inclusion of ZVS technology minimizes switching losses and enhances efficiency, leading to energy savings and reduced heat generation within the lamp.
  • Adjustable Preheat and Ignition: The UBA2201T/N1 allows for customization of preheat and ignition times, thereby optimizing the start-up process for different lamp types and improving their longevity.
  • Protection Features: This IC includes various protection mechanisms, such as overcurrent protection and demagnetization detection, to ensure safe operation under a range of conditions.

Applications

The UBA2201T/N1 is suitable for a wide array of lighting applications. Its robust design makes it particularly well-suited for:

  • Energy-saving CFLs
  • Residential and office lighting fixtures
  • Commercial lighting systems
  • Architectural and accent lighting

Conclusion

With its combination of high efficiency, flexible design options, and reliable protection features, the UBA2201T/N1 by NXP Semiconductors represents a premier solution for driving compact fluorescent lamps. Whether it's for enhancing the ambiance in a home or ensuring consistent lighting in an office space, this IC delivers performance and durability that both manufacturers and end-users can trust.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9993 $59.9790
75+ $1.6401 $123.0075
110+ $1.5893 $174.8230
155+ $1.5385 $238.4675
195+ $1.4865 $289.8675
260+ $1.3329 $346.5540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess