EN
  • EN
  • DE

DS3881E+C

Part No DS3881E+C
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CONTROL 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 40kHz to 100kHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 12mA
Dimming Yes
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 014797-DS3881E+C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3881E+C CAD Model

Description

Maxim Integrated's DS3881E+C LED Controller

The DS3881E+C from Maxim Integrated is a highly sophisticated LED controller designed to provide an optimal solution for managing and driving LED arrays. This integrated circuit is engineered to offer precise control and flexibility, making it an ideal choice for a wide range of applications that require high-quality LED backlighting.

At the heart of the DS3881E+C lies its ability to control up to eight LED strings with unmatched precision. Each string can be independently controlled, allowing for dynamic adjustment of brightness and color uniformity. This feature is particularly beneficial for applications where consistent lighting is critical, such as in high-end LCD displays and automotive lighting systems.

The device operates with a supply voltage ranging from 4.5V to 5.5V, making it versatile for use in various system designs. Its integrated boost controller works seamlessly to regulate the voltage across the LED strings, ensuring consistent illumination even under varying power conditions. Furthermore, the DS3881E+C incorporates a phase-shifted PWM dimming technique, which reduces audible noise and electromagnetic interference (EMI), a common concern in sensitive electronic applications.

For safety and longevity of the LED array, the DS3881E+C features built-in open and short LED fault detection. This proactive diagnostic capability protects the system from potential damage caused by irregular operating conditions. The controller also provides thermal management through an external thermistor input, safeguarding the LEDs from overheating.

Maxim Integrated has designed the DS3881E+C with communication in mind. It includes an I²C-compatible interface that allows for easy integration into existing systems and provides a means for real-time adjustments and monitoring. This digital interface simplifies the design process and enhances the user's ability to fine-tune the LED performance to meet specific requirements.

Encapsulated in a compact, 24-pin TSSOP package, the DS3881E+C is designed for space-constrained applications without compromising on functionality. Whether it's for commercial, industrial, or automotive use, the DS3881E+C LED controller from Maxim Integrated stands out as a reliable and advanced solution for high-performance LED backlighting systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess