EN
  • EN
  • DE

UBA2071AT/N1

Part No UBA2071AT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR HALF BRIDGE 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL/EEFL Controller
Frequency 38kHz to 42kHz
Supply Voltage - Operating 14V
Operating Supply Current 1.5mA
Dimming Yes
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 053139-UBA2071AT/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2071AT/N1 CAD Model

Description

Introducing the UBA2071AT/N1 from NXP Semiconductors

The UBA2071AT/N1 is a cutting-edge, high-voltage integrated circuit (IC) produced by NXP Semiconductors, a leader in the semiconductor industry. This IC is specifically designed for driving Cold Cathode Fluorescent Lamps (CCFLs) used in LCD backlighting applications. With the increasing demand for high-quality display technologies, the UBA2071AT/N1 provides an efficient and reliable solution for enhancing the visual performance of LCD screens.

Key Features

  • High Voltage Capability: The UBA2071AT/N1 can handle high voltages, making it suitable for driving multiple CCFLs in series, which is common in larger LCD panels.
  • Integrated Half-Bridge Controller: This IC includes a built-in half-bridge controller, which simplifies the circuit design and reduces external component count, leading to cost savings and a more compact design.
  • Dimming Functionality: It supports both analog and burst dimming control, allowing for precise brightness adjustment to cater to various lighting conditions and user preferences.
  • Protection Features: The UBA2071AT/N1 has multiple built-in protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the longevity and safety of the backlight system.
  • High Efficiency: Its high efficiency helps to reduce power consumption, which is particularly important for battery-powered devices, contributing to longer battery life and eco-friendliness.

Applications

The UBA2071AT/N1 is ideal for a variety of applications where high-quality LCD backlighting is required. It is commonly used in:

  • Notebook computers
  • Desktop monitors
  • Televisions
  • Industrial displays
  • Automotive infotainment systems

In conclusion, the UBA2071AT/N1 from NXP Semiconductors is a robust and versatile IC that provides a comprehensive solution for driving CCFLs in LCD backlights. Its integration of advanced features and protections ensures a reliable, high-performance operation that can meet the demands of modern display technologies.

You May Also Be Interested in

NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,477 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess