Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type Ballast Controller
Frequency 18kHz ~ 22kHz
Voltage - Supply 11V ~ 14V
Current - Supply 800 µA
Dimming No
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN7387
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590736-FAN7387M
Ultra Librarian 3D Model Ultra Librarian FAN7387M CAD Model

Description

The ON Semiconductor FAN7387M is a monolithic high-side gate drive IC designed to drive N-channel MOSFETs and IGBTs in a high-side configuration. This high-voltage, high-speed power MOSFET and IGBT driver provides robust operational characteristics, making it an ideal choice for a wide range of applications such as motor control, inverter circuits, and switched-mode power supplies.

Key Features

  • High voltage range: Capable of handling up to 600V, providing a high level of performance and reliability for high-voltage applications.
  • High current drive: The FAN7387M can source up to 250mA and sink up to 500mA, ensuring efficient and rapid charging and discharging of the gate capacitance of the MOSFET or IGBT.
  • Under-Voltage Lockout (UVLO): Equipped with UVLO on both the high-side and low-side, this feature ensures the device operates reliably by preventing it from turning on when the supply voltage is insufficient.
  • Integrated desaturation detection: This safety feature detects over-current conditions, helping to protect the power semiconductor from damage.
  • Fault reporting: The FAN7387M includes a fault output feature that provides immediate feedback when a fault condition occurs, allowing for quick system response and troubleshooting.
  • CMOS/TTL compatible inputs: The device's inputs are compatible with standard logic levels, making it easy to interface with control circuits.

Applications

  • AC and Brushless DC motor drives
  • Industrial inverters
  • Uninterruptible power supplies (UPS)
  • Induction heating systems
  • High-power DC-DC converters

With its advanced features and robust design, the ON Semiconductor FAN7387M is a versatile and reliable solution for driving high-power, high-speed MOSFETs and IGBTs. Its integrated functions and protections ensure efficient operation and contribute to the longevity and reliability of the end application.

You May Also Be Interested in

Microsemi Corporation
Need more? Email Us
ECAD model for LX1686CPWTR
Linear Technology
IC CTRLR CCFL SGL/MULT HP 16SSOP
Lowest to $11.4948
ECAD model for LT1768CGN#TRPBF
NXP / Nexperia
CFL power IC
Lowest to $1.9248
ECAD model for UBA2025T
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF
Microsemi Corporation
Need more? Email Us
ECAD model for LX1686EIPW/TR
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Need more? Email Us
ECAD model for UBA2021P/N2,112
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4832YMM TR
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ECAD model for HV861K7-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9419 $63.5352
18+ $6.5164 $117.2952
27+ $6.3128 $170.4456
37+ $6.1092 $226.0404
48+ $5.9055 $283.4640
64+ $5.2946 $338.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,999 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention