EN
  • EN
  • DE

MC100E111FNR2G

Part No MC100E111FNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 800MHZ 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 800MHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 113134-MC100E111FNR2G
Ultra Librarian 3D Model Ultra Librarian MC100E111FNR2G CAD Model

Description

ON Semiconductor MC100E111FNR2G Description

The ON Semiconductor MC100E111FNR2G is a high-performance 1:9 Differential ECL/PECL/HSTL Clock Driver designed for integration into advanced electronic systems requiring precise clock distribution and signal integrity. This device is a part of ON Semiconductor's 100E series, known for its robustness and reliability in demanding applications.

Constructed with a focus on high-speed operation, the MC100E111FNR2G offers a wide frequency range and low skew characteristics, making it an ideal solution for distributing high-speed clock signals in telecommunications, computing, and industrial markets. The device is capable of handling clock frequencies well into the gigahertz range, ensuring compatibility with high-speed interfaces and protocols.

The MC100E111FNR2G features differential ECL/PECL inputs and outputs, which provide reduced noise susceptibility and improved signal integrity over single-ended signaling schemes. This differential approach allows for longer cable runs and higher data rates, which are essential in complex systems where timing accuracy is crucial.

With nine outputs, the device can drive multiple loads while maintaining tight skew specifications, ensuring that all connected components receive the clock signal simultaneously. This is critical for maintaining synchronization across various parts of a system, particularly in applications such as data communication, where timing precision is paramount.

The package for the MC100E111FNR2G is a space-saving 28-lead PLCC (Plastic Leaded Chip Carrier), which provides a compact footprint while allowing for efficient heat dissipation. This package is suitable for surface mount technology (SMT) and is compatible with standard PCB manufacturing processes.

Additional features of the MC100E111FNR2G include a VBB output for single-ended input applications, PECL mode operating range from VCC = 3.0 V to 5.5 V with VEE = 0 V, and ECL mode operating range from VEE = -4.2 V to -5.5 V with VCC = 0 V. The device also offers an enable/disable function which allows users to control the output states, providing power-saving opportunities when the clock distribution is not required.

In summary, the ON Semiconductor MC100E111FNR2G is a versatile, high-speed clock driver that offers excellent performance, signal integrity, and design flexibility for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess