EN
  • EN
  • DE

SY10EL16VZGTR

Part No SY10EL16VZGTR
Manufacturer Micrel
Catalog Electronic Wholesale
Description 5V/3.3V DIFFERENTIAL RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262948-SY10EL16VZGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL16VZGTR CAD Model

Description

The SY10EL16VZGTR is a high-speed differential receiver manufactured by Micrel (now Microchip Technology). It belongs to the ECL (Emitter Coupled Logic) family, known for its very high speed and low skew characteristics. This receiver is used in high-frequency applications where precise timing and minimal signal degradation are crucial.

Applications

  • High-Speed Data Transmission: Receiving data in fiber optic communication systems and high-speed backplanes.
  • Clock Distribution: Distributing clock signals in high-performance computing systems.
  • Test and Measurement Equipment: Receiving signals in oscilloscopes, logic analyzers, and other test instruments.
  • Networking Equipment: Receiving data in routers, switches, and other networking devices.
  • Medical Imaging: Data acquisition systems needing very high-speed processing.

Features

  • High-Speed Operation: Supports data rates up to several GHz.
  • Low Skew: Minimizes timing differences between signals, ensuring accurate data transmission.
  • Differential Inputs: Provides immunity to common-mode noise, improving signal integrity.
  • ECL Outputs: Delivers high-speed, low-jitter output signals.
  • Wide Operating Voltage Range: Operates from -4.2V to -5.5V.
  • Small Package: Available in a compact package, saving valuable board space.

Benefits

  • Improved Signal Integrity: Minimizes signal degradation and noise, ensuring reliable data transmission.
  • Increased System Performance: Enables higher data rates and faster processing speeds.
  • Reduced Timing Errors: Minimizes timing differences between signals, improving system accuracy.
  • Enhanced Noise Immunity: Provides robust operation in noisy environments.
  • Simplified Design: Easy to integrate into various high-speed designs.

Additional Details

The SY10EL16VZGTR is a high-performance differential receiver designed for demanding high-speed applications. Its low skew and high bandwidth capabilities make it ideal for use in clock distribution and data transmission systems. The device is available in a small package for space-constrained applications. Specific parameters like propagation delay, input voltage levels, and power dissipation can be found in the Microchip (formerly Micrel) datasheet. It requires careful consideration of termination resistors and layout to maintain signal integrity at high frequencies.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess