EN
  • EN
  • DE

UBA2032TSN2118

Part No UBA2032TSN2118
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description MOSFET DRVR 0.2A 4-OUT Hi/Lo Side Full Brdg 28-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Maximum Operating Temperature 150 °C
Max Supply Current 1 mA
Max Supply Voltage 13.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 10.5 V
Mount Surface Mount
Number of Drivers 4
Number of Outputs 4
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 1101958-UBA2032TSN2118
Categories PMIC - Gate Drivers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UBA2032TSN2118 CAD Model

Description

Product Overview: NXP UBA2032TSN2118

The NXP UBA2032TSN2118 is a cutting-edge, fully integrated high-voltage IC designed for driving fluorescent lamps (CFLs) with exceptional efficiency and reliability. This advanced driver IC is a part of NXP's portfolio of lighting solutions that aims to enhance the performance and longevity of lighting systems while reducing energy consumption and environmental impact.

Key Features

  • High Integration: The UBA2032TSN2118 combines a controller for Power Factor Correction (PFC) and a half-bridge driver in one compact package. This integration simplifies the design and reduces the component count, thereby saving space and cost in the final application.
  • Power Factor Correction: With an integrated PFC controller, the IC ensures that the power factor is corrected to near unity, which improves energy efficiency and complies with international power quality regulations.
  • Flexible Supply Voltage: The device supports a wide range of supply voltages, making it suitable for a variety of lighting applications across different regions.
  • Protection Features: It includes multiple protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring the safe operation of the lighting system under various conditions.

Applications

The UBA2032TSN2118 is ideal for a range of lighting applications, particularly in areas where energy efficiency and lamp longevity are critical. Common applications include:

  • Residential and commercial lighting
  • Industrial lighting systems
  • Street and area lighting

Technical Specifications

  • Integrated PFC and half-bridge driver
  • Wide range of input voltages
  • High level of integration for reduced external component count
  • Advanced protection mechanisms
  • Energy-efficient operation
  • Compliant with global lighting standards

The NXP UBA2032TSN2118 represents a robust solution for modern lighting systems that demand high efficiency, reliability, and compliance with stringent energy standards. Its integrated approach not only simplifies the design process but also contributes to the development of sustainable lighting solutions.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess