EN
  • EN
  • DE

SY100EPT21LKG

Part No SY100EPT21LKG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EPT21
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262878-SY100EPT21LKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT21LKG CAD Model

Description

Microchip Technology's SY100EPT21LKG: A Robust Differential LVPECL-to-LVDS Translator

The SY100EPT21LKG from Microchip Technology is a high-performance, differential LVPECL-to-LVDS translator designed to meet the needs of high-speed data communication and signal conditioning applications. This device is particularly well-suited for interfacing between systems that utilize different logic standards, providing a reliable bridge while maintaining signal integrity and speed.

Key Features:

  • Signal Conversion: Capable of converting differential LVPECL signals to LVDS levels with minimal skew, making it ideal for critical communication systems and high-speed data paths.
  • High Data Rates: Supports data rates up to 3.2 Gbps, allowing for high-speed data transmission without compromising on performance.
  • Low Power Consumption: With its low power design, the SY100EPT21LKG is optimized for power-sensitive applications, ensuring efficient operation.
  • Operating Range: Features a wide supply voltage range from 3.0V to 3.6V, providing flexibility in various system designs.
  • Temperature Tolerance: Designed to perform reliably in a broad temperature range from -40°C to +85°C, suitable for industrial environments.

Applications:

The SY100EPT21LKG is versatile and can be used in a variety of applications, including but not limited to:

  • Clock distribution networks
  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Signal bridging in mixed-voltage systems

Package and Quality:

This device is offered in a compact 8-pin MSOP package, making it suitable for space-constrained applications. Additionally, the SY100EPT21LKG is part of Microchip Technology's commitment to high-quality products, ensuring reliability and performance consistency across various conditions.

In conclusion, the SY100EPT21LKG from Microchip Technology is a versatile and reliable solution for systems requiring LVPECL to LVDS signal translation. Its high-speed capabilities, combined with low power consumption and a wide operating temperature range, make it an excellent choice for a broad range of industrial and communication applications.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess