EN
  • EN
  • DE

UBA2024P

Part No UBA2024P
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 40.05kHz to 42.68kHz
Supply Voltage - Operating 11.4 V to 13.3 V
Operating Supply Current 5mA
Current - Output Source/Sink 900mA
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 053136-UBA2024P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2024P CAD Model

Description

The NXP UBA2024P is an advanced high-voltage Integrated Circuit (IC) designed for driving fluorescent lamps with excellence. This compact, yet powerful, IC is engineered to provide a highly efficient solution for lighting applications, particularly those requiring compact fluorescent lamps (CFLs) and TL5 fluorescent lamps. It's an ideal choice for energy-saving lighting systems and is widely used in both commercial and residential settings.

Key Features:

  • Integrated Half-Bridge Controller: The UBA2024P integrates a half-bridge controller that simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective lighting solution.
  • High-Voltage Startup: This IC is capable of high-voltage startup directly from the rectified mains voltage, which enhances the overall efficiency of the lamp system and reduces power losses.
  • Programmable Preheat and Ignition: It offers programmable preheat and ignition timings to ensure optimal lamp startup and extend the lifespan of the lamp.
  • Protection Features: The UBA2024P is equipped with a variety of protection features, including under-voltage lockout, overcurrent protection, and over-temperature shutdown, ensuring safe and reliable operation under a wide range of conditions.

Applications:

The versatility of the UBA2024P makes it suitable for a wide array of lighting applications. It is particularly useful in:

  • General-purpose CFL lighting
  • TL5 fluorescent lighting fixtures
  • Energy-saving lighting solutions
  • Dimmable lighting systems

Advantages:

Adopting the UBA2024P in your lighting systems offers several advantages:

  • Enhanced energy efficiency, leading to lower electricity bills and reduced environmental impact.
  • Longer lamp life due to the optimized preheat and ignition sequences, reducing maintenance and replacement costs.
  • Improved performance and reliability through its robust protection mechanisms.
  • Streamlined design process with fewer external components needed, facilitating easier and faster product development.

Overall, the NXP UBA2024P is a sophisticated solution for modern lighting systems that demand high efficiency, reliability, and longevity.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess