Products specifications Report Issue?

Win Source Part Number WS1205760-ATS120B-E
Manufacturer CTS-Frequency Controls
Category Crystals, Oscillators, Resonators- Crystals
Series ATS
Package Bulk
Product Status Active
Type MHz Crystal
Frequency 12 MHz
Mounting Type Through Hole
Package / Case HC-49/US
Size / Dimension 0.427" L x 0.177" W (10.85mm x 4.50mm)
Ultra Librarian 3D Model Ultra Librarian ATS120B-E CAD Model

Description

  •  Standard HC-49/US & HC-49/US-SM Metal Packages 
  • Fundamental and 3rd Overtone Crystal Design 
  • Frequency Range 3.2 – 64MHz 
  • Frequency Tolerance, ±30ppm Standard 
  • Frequency Stability, ±50ppm Standard 
  • Operating Temperature Range -20°C to +70°C or -40°C to +85°C 
  • Tape and Reel Packaging, EIA-481

You May Also Be Interested in

NDK
Need more? Email Us
ECAD model for NX2016SA_26.000MHZ_STD-CZS-2
Abracon LLC
CRYSTAL 6.0000MHZ 18PF SMD / 6 MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US
Lowest to $0.2191
ECAD model for ABLS2-6.000MHZ-D4Y-T
CTS Corporation
Crystal 9.8304MHz 20pF 2-Pin HC49/US SM T/R
Need more? Email Us
ECAD model for ATS098SM-T
TXC CORPORATION
CRYSTAL 27.0000MHZ 20PF SMD / 27 MHz ±15ppm Crystal 20pF 50 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for 7A27000118
NDK
CRYSTAL 16.0000MHZ 8PF SMD / 16 MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Lowest to $0.4432
ECAD model for NX5032GA-16.000M-STD-CSU-2
NDK
CRYSTAL 24.0000MHZ 8PF SMD / 24 MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX5032GA-24.000M-STD-CSK-4
NDK
CRYSTAL 40.0000MHZ 10PF SMD / 40 MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for NX2520SA-40.000000MHZ
NDK
Need more? Email Us
ECAD model for NX3225GA-48.000M-STD-CRG-2
Diodes Incorporated
CRYSTAL 40.0000MHZ 8PF SMD
Lowest to $0.5231
ECAD model for FW4000044Q

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention