EN
  • EN
  • DE

UBA2014T

Part No UBA2014T
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description 600 V driver IC for HF fluorescent lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275586-UBA2014T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2014T CAD Model

Description

Product Overview: UBA2014T by NXP Semiconductors

The UBA2014T by NXP Semiconductors is an advanced high voltage Integrated Circuit (IC) designed for driving fluorescent lamps. This versatile and efficient IC is a perfect solution for lighting applications, particularly in the realm of LCD backlight inverter circuits. The UBA2014T is part of a range of drivers that are known for their reliability and performance in controlling and extending the life of fluorescent lamps.

Key Features

  • High Voltage Capability: The UBA2014T is capable of handling high voltages, making it suitable for a variety of demanding applications.
  • Integrated Half-Bridge Control: With an integrated half-bridge control, the UBA2014T can efficiently manage power distribution to the lamps, ensuring optimal performance.
  • Dimming Functionality: It supports dimming control, allowing for adjustable brightness levels, which is essential for energy saving and adapting to different user preferences.
  • Protection Features: The device includes various protection features such as overvoltage, undervoltage, and overtemperature protection, safeguarding the circuit and extending the lamp's life span.

Applications

The UBA2014T is ideal for a range of applications, including:

  • LCD TV backlighting
  • Desktop monitors
  • Notebook backlighting
  • General purpose fluorescent lamp driving

Technical Specifications

  • Supply Voltage: Up to 600V
  • Frequency Range: Adjustable from low to high frequencies
  • Package: SO16

In conclusion, the UBA2014T by NXP Semiconductors stands out as an effective solution for driving fluorescent lamps in a variety of lighting applications. Its high voltage capability, integrated half-bridge control, and dimming functionality, combined with robust protection features, make it a reliable and versatile choice for designers looking to enhance the performance and longevity of their lighting systems.

You May Also Be Interested in

Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,112 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess