Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 4.5V
Channel Output Current 500mA
Frequency 900kHz
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 117799-LTC3214EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3214EDD#TRPBF CAD Model

Description

LTC3214EDD#TRPBF - LED Driver from Linear Technology

The LTC3214EDD#TRPBF is a high-efficiency, charge pump-based, constant-current LED driver designed by Linear Technology, now part of Analog Devices. This compact and feature-rich component is an ideal solution for driving LEDs in portable devices, where space is at a premium and efficient power use is essential.

Key Features

  • High Efficiency: The LTC3214EDD#TRPBF utilizes a 1x/1.5x/2x fractional charge pump to maintain efficiency over a wide range of input voltages, ensuring minimal power loss and extended battery life in portable applications.
  • Constant-Current Drive: It provides a constant current to up to eight LEDs, which is crucial for consistent brightness and color integrity. The current is programmable via a single external resistor, offering design flexibility and ease of use.
  • Low Noise Operation: The device operates at 1MHz, allowing for small capacitors and inductors, which not only saves space but also minimizes noise, making it suitable for noise-sensitive applications.
  • Thermal Protection: With built-in thermal protection, the LTC3214EDD#TRPBF safeguards itself and the LEDs from overheating, improving the reliability and lifespan of your application.
  • Compact Package: Housed in a small 10-lead DFN package (3mm x 3mm), this LED driver is optimized for space-constrained applications, without compromising on performance.

Applications

The LTC3214EDD#TRPBF is versatile and can be used in a variety of applications, including:

  • Cellular Phones
  • Portable Media Players
  • Digital Cameras
  • Handheld Computers
  • GPS Devices
  • Other Portable Devices Requiring LED Backlighting

Technical Specifications

  • Input Voltage Range: 2.9V to 4.5V
  • Drive Capability: Up to 8 LEDs with 30mA each
  • Switching Frequency: 1MHz
  • Package: 10-Lead (3mm x 3mm) DFN
  • Operating Temperature Range: -40°C to +85°C

Overall, the LTC3214EDD#TRPBF is a highly efficient, reliable, and user-friendly LED driver that meets the needs of modern portable electronics, providing consistent lighting while maximizing battery life.

You May Also Be Interested in

Texas Instruments
1.6MHz, 1A Constant Current Buck Regulator for Powering LEDs | IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $1.4545
ECAD model for LM3405XMK
Microchip Technology
IC LED DRIVER LINEAR PWM 16SOIC / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 16-SOIC
Need more? Email Us
ECAD model for HV96001-E/D7X
Texas Instruments
IC LED DRVR RGLTR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 160mA 20-HTSSOP
Lowest to $44.6565
ECAD model for LP8862QPWPRQ1
Linear Technology
4-Channel 120mA LED Driver with ±1.5% Current Matching | IC REGULATOR
Lowest to $22.1591
ECAD model for LT3599IFE
Texas Instruments
800mA Switched Capacitor Flash LED Driver with Time-Out Protection | IC LED DRIVER RGLTR 200MA 24WQFN
Need more? Email Us
ECAD model for LM2754SQX
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 38TSSOP
Need more? Email Us
ECAD model for LT3791MPFE#PBF
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 28-TSSOP-EP
Lowest to $19.2046
ECAD model for LT3763HFE#TRPBF
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
ON Semiconductor
IC LED DRV RGLTR I2C 30MA 16UMLP / LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
Need more? Email Us
ECAD model for FAN5702UMP08X

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention