Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143003-AHC08
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHC08 CAD Model

Description

The AHC08 device from Texas Instruments is a high-performance, advanced CMOS logic quad 2-input AND gate. This integrated circuit is part of the AHC family, which stands for Advanced High-Speed CMOS. It is designed to operate with a power supply range of 2 V to 5.5 V, making it suitable for a wide array of applications, including those that require battery operation and low power consumption.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C, suitable for industrial temperature ranges
  • Logic Level Compatibility: TTL-Compatible inputs
  • Package: Available in several package options including SOIC, TSSOP, and VSSOP

Performance Characteristics

The AHC08 is designed for optimized power consumption and speed performance. It features balanced propagation delays and low input capacitance, which are critical for high-speed operations. The device has a typical t<sub>pd (propagation delay time) of 8 ns with a 5 V supply, which allows for fast signal processing in complex digital systems.

Applications

With its versatile voltage range and low power characteristics, the AHC08 is ideal for a variety of applications. It is commonly used in:

  • Portable and battery-powered electronics
  • Computers and computer peripherals
  • Data processing
  • Control systems
  • Telecommunication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The AHC08, like all TI products, undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity. Customers can trust the AHC08 for their critical applications where dependable operation is paramount.

For detailed specifications, technical documents, and tools and software support, please visit the Texas Instruments official website or contact their customer support team for further assistance.

You May Also Be Interested in

Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ
Analog Devices Inc.
Current Output/Serial Input, 16-/14-Bit DACs
Lowest to $32.9383
ECAD model for AD5553CRMZ
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention