Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type HID Lamp Controller
Frequency 80kHz ~ 120kHz
Operating Supply Voltage 5 V ~ 18 V
Operating Supply Current 100μA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1276375-UCC3305DW
Manufacturer Homepage www.ti.com
Family Name UCC3305
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Popularity Medium
Supply and Demand Status Balance
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian UCC3305DW CAD Model

Description

The Texas Instruments UCC3305DW is an advanced integrated circuit designed for robust and efficient control in a variety of power management applications. This versatile device is engineered to provide optimal performance in systems requiring isolated power supply control and is particularly suited for use in isolated gate drivers, isolated power supply modules, and other related applications.

Key Features

  • Isolated Power Supply Control: The UCC3305DW offers excellent isolation capabilities, ensuring that the power supply control is maintained separately from the power stage, enhancing system safety and reliability.
  • High-Efficiency Operation: Designed with efficiency in mind, this IC reduces power loss and improves overall system efficiency, which is critical in power-sensitive applications.
  • Versatile Application Range: Whether used in industrial control systems, renewable energy inverters, or automotive electronics, the UCC3305DW is built to perform reliably in a wide range of environments and conditions.
  • Durable and Reliable: Texas Instruments' commitment to quality ensures that the UCC3305DW is a durable and reliable component that meets rigorous industry standards for performance and longevity.

Technical Specifications

The UCC3305DW operates over a wide temperature range and features multiple protection functions to guard against overcurrent, overvoltage, and other potential fault conditions. It is packaged in a 16-pin SOIC (DW) package, providing a compact solution that is easy to integrate into existing and new designs.

Applications

  • Isolated Gate Drivers
  • Isolated Power Supply Modules
  • Industrial Control Systems
  • Renewable Energy Inverters
  • Automotive Electronics

With its robust design and flexible application range, the Texas Instruments UCC3305DW is a standout choice for designers looking to enhance their power management systems with a reliable and high-performance integrated circuit.

You May Also Be Interested in

Supertex, Inc
High Voltage Low Noise Inductorless EL Lamp Driver
Lowest to $4.4056
ECAD model for HV850MG
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872N
Microsemi Corporation
Need more? Email Us
ECAD model for LX1686CPWTR
Microsemi Corporation
IC CTLR CCFL BACKLIGHT 16-TSSOP
Lowest to $15.6784
ECAD model for LX1691BIPW-TR
NXP / Nexperia
CFL power IC
Lowest to $1.9248
ECAD model for UBA2025T
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
ECAD model for UBA2015AT/1,118
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N
Texas Instruments
HID Lamp Controller
Need more? Email Us
ECAD model for UCC3305DW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention