EN
  • EN
  • DE

UAA1300

Part No UAA1300
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 5 V Fixed Positive Regulator PDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101922-UAA1300
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAA1300 CAD Model

Description

The NXP UAA1300 is a sophisticated alarm system chip designed to provide an unparalleled level of security for a wide range of applications. This innovative component from NXP Semiconductors is engineered to meet the rigorous demands of modern alarm systems, offering reliable performance and a host of features that make it a top choice for security-conscious designers and manufacturers.

Key Features:

  • High Integration: The UAA1300 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts. This integration includes a sensor interface, signal processing, and communication capabilities.
  • Flexible Sensor Interface: It supports a variety of sensors, including door/window contacts, motion detectors, and glass break sensors, making it a versatile choice for different security setups.
  • Advanced Signal Processing: With its sophisticated signal processing capabilities, the UAA1300 can accurately distinguish between genuine threats and false alarms, enhancing the reliability of the alarm system.
  • Communication Protocols: The chip comes with built-in support for multiple communication protocols, enabling it to easily connect with other system components and central monitoring stations.
  • Low Power Consumption: Designed with energy efficiency in mind, the UAA1300 is ideal for battery-operated alarm systems, ensuring longer operational periods between battery changes.

Applications:

The UAA1300 is well-suited for a variety of security applications, including:

  • Residential and commercial alarm systems
  • Emergency call systems
  • Industrial monitoring devices

Why Choose the UAA1300:

Choosing the NXP UAA1300 for your alarm system design means selecting a chip that offers reliability, versatility, and cutting-edge technology. Its ability to reduce false alarms and provide consistent performance under various conditions makes it an invaluable component in any high-quality alarm system. With NXP's reputation for quality and innovation, the UAA1300 stands out as a smart choice for security applications demanding the best in electronic protection.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess