EN
  • EN
  • DE

W27E02-70

Part No W27E02-70
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104390-W27E02-70
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W27E02-70 CAD Model

Description

The Winbond W27E02-70 is a 2M-bit, electrically erasable and programmable read-only memory (EEPROM) organized as 256K x 8 bits. This device features a fast access time of 70ns, making it suitable for applications requiring quick data retrieval. It is designed for a wide range of applications, including embedded systems, industrial control, and consumer electronics.

Applications:

  • Embedded Systems: Used for storing firmware and configuration data in microcontroller-based systems.
  • Industrial Control: Employed in industrial equipment for storing calibration data, program sequences, and system parameters.
  • Consumer Electronics: Integrated into devices like set-top boxes, DVD players, and gaming consoles for storing program code and user settings.
  • Telecommunications: Used in networking equipment for storing configuration data and boot code.
  • Automotive Electronics: Applied in automotive control units for storing calibration data and software updates.

Features:

  • 2M-bit (256K x 8) EEPROM: Provides non-volatile storage for code and data.
  • Fast Access Time: Offers a 70ns access time for quick data retrieval.
  • Electrically Erasable and Programmable: Allows for in-system programming and erasing.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Low Power Consumption: Designed for low power consumption.
  • Automatic Page Write Operation: Simplifies write operations.
  • Data Protection: Includes features to protect against accidental writes.

Benefits:

  • Reliable Data Storage: Ensures reliable storage of critical data and program code.
  • Fast Performance: Enables quick access to stored data, improving system performance.
  • In-System Programmability: Allows for convenient updates and modifications.
  • Ease of Integration: Simple interface allows for easy integration into various systems.
  • Data Security: Protects against unauthorized access and modification of data.

Additional Details:

The W27E02-70 operates within a temperature range of -40°C to +85°C. It is available in various package options, including DIP and SOP. The device supports both read and write operations and features a command set for controlling memory operations. It also includes features like a write enable input and a chip enable input for controlling access to the memory.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess