The TJF1051T/CMJ is a high-performance, standalone CAN transceiver from NXP Semiconductors designed to provide a robust interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is particularly suitable for automotive applications and is designed to withstand the harsh conditions of the automotive environment.
Featuring a silent mode (also known as listen-only mode), the TJF1051T/CMJ ensures that it can monitor CAN communication on the bus without interfering, making it a perfect choice for applications requiring a passive bus monitoring capability. This feature is critical for diagnostic equipment or applications where the node should not actively participate in the CAN network.
The device is compliant with the ISO 11898-2 and ISO 11898-5 standards for high-speed CAN communication, ensuring compatibility with industry standards and facilitating integration into existing CAN networks. It is also designed to be tolerant to high electromagnetic interferences (EMI), which is essential for use in electrically noisy environments.
The TJF1051T/CMJ boasts excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance. With features such as an integrated fail-safe mode, it can detect and handle bus failures, thus enhancing the reliability and safety of the communication network. The transceiver's low current standby mode with remote wake-up capability allows for power-efficient operation, which is crucial for battery-operated and energy-conscious systems.
NXP's TJF1051T/CMJ operates over a wide temperature range, making it adaptable to various environmental conditions. Its robust design and advanced features ensure that it is a smart choice for automotive electronics, industrial control systems, and any application requiring reliable CAN communication under demanding conditions.
Overall, the TJF1051T/CMJ transceiver from NXP is a highly reliable and robust component that provides secure and efficient CAN communication, making it a valuable addition to any high-performance network communication design.