EN
  • EN
  • DE

TJF1051T/CM118

Part No TJF1051T/CM118
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description GALVANICALLY ISOLATED HIGH-SPEED
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899668-TJF1051T/CM118
Ultra Librarian 3D Model Ultra Librarian TJF1051T/CM118 CAD Model

Description

Introducing the NXP TJF1051T/CM118: A High-Performance CAN Transceiver

The NXP TJF1051T/CM118 is a cutting-edge CAN (Controller Area Network) transceiver designed for high-speed automotive and industrial networking applications. This transceiver is part of NXP's renowned TJF1051 series, known for its robust performance and reliability under challenging conditions. With features that ensure reduced electromagnetic emissions and improved immunity against interferences, the TJF1051T/CM118 is an excellent choice for critical communication tasks in complex electronic systems.

Key Features and Benefits

  • High-Speed CAN Interface: The TJF1051T/CM118 supports CAN protocols up to 1 Mbit/s, ensuring fast and reliable data transmission for real-time applications.
  • Improved Electromagnetic Compatibility (EMC): With its advanced EMC performance, the transceiver minimizes emissions and is highly resistant to electromagnetic interferences, making it suitable for use in electrically noisy environments.
  • Fail-Safe Features: It incorporates fail-safe features such as a thermal protection, and an undervoltage detection, which contribute to the overall system safety by ensuring proper operation under adverse conditions.
  • Low Power Mode: The device includes a low-power mode with a standby function, which helps to reduce power consumption when the network is idle or in low-power states.
  • Wide Operating Temperature Range: The TJF1051T/CM118 is designed to operate over a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications

The versatility of the NXP TJF1051T/CM118 allows it to be used in a wide array of applications, including but not limited to:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where reliable communication is paramount.
  • Heavy machinery and agricultural vehicles that require robust networking capabilities.
  • Medical equipment where data integrity and system reliability are critical.

With its advanced technology and adherence to the latest industry standards, the NXP TJF1051T/CM118 represents a smart choice for designers and engineers looking to implement a reliable CAN network in their next-generation automotive or industrial systems. Its combination of speed, robustness, and power efficiency makes it a standout product in the field of network communication.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5210 $53.2350
85+ $1.2480 $106.0800
125+ $1.2090 $151.1250
175+ $1.1700 $204.7500
225+ $1.1310 $254.4750
300+ $1.0140 $304.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess