EN
  • EN
  • DE

CXK5864BP-70L

Part No CXK5864BP-70L
Manufacturer Sony
Catalog Custom Parts (B - D)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213197-CXK5864BP-70L
Categories Custom Parts
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXK5864BP-70L CAD Model

Description

The CXK5864BP-70L is a static random-access memory (SRAM) chip manufactured by Sony. This type of memory provides fast access times, making it suitable for applications requiring rapid data storage and retrieval. The '70L' likely refers to the access time, in this case, 70 nanoseconds.

Applications

  • Cache memory in embedded systems
  • Buffer memory in communication devices
  • Data storage in industrial control systems
  • Memory for portable devices
  • Data logging systems

Features

  • Fast access time: Enables rapid data storage and retrieval.
  • Low power consumption: Suitable for battery-powered applications.
  • High reliability: Ensures data integrity and long-term storage.
  • Wide operating voltage range: Adaptable to various system requirements.
  • Easy integration: Compatible with standard memory interfaces.

Benefits

  • Improved system performance: Fast access time enhances overall system speed.
  • Extended battery life: Low power consumption reduces energy usage.
  • Increased system reliability: High reliability ensures data integrity.
  • Versatile application: Wide operating voltage range makes it suitable for various systems.
  • Simplified design: Easy integration simplifies circuit design.

Additional Details

The CXK5864BP-70L SRAM chip typically has a capacity of 64 kbits. The package type is likely a DIP (Dual In-line Package) or SOP (Small Outline Package). The device is designed for use in applications where fast data access and low power consumption are crucial. Its applications are frequently found in memory caching, embedded systems and similar applications requiring rapid, temporary storage.

The specific voltage requirements, operating temperature range, and other electrical characteristics can be found in the component datasheet. The fast access time and low power characteristics make it useful in portable and embedded systems. It's designed for quick data access and high reliability. Always refer to the datasheet for complete specifications and application guidelines for memory mapping, timing and power requirements.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Asahi Kasei Microsystems
Lowest to $1.0429
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cherry Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess