EN
  • EN
  • DE

TJA1054ATD-T

Part No TJA1054ATD-T
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description CAN 125KBd Sleep/Standby 5V 14-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Number of Pins 14
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1099386-TJA1054ATD-T
Categories Interface - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJA1054ATD-T CAD Model

Description

Product Overview: NXP TJA1054ATD-T

The NXP TJA1054ATD-T is a high-performance, standalone CAN transceiver that serves as a critical component in Controller Area Network (CAN) communications. Designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions, this robust transceiver is engineered to provide reliable data transmission in harsh automotive and industrial environments.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed CAN applications, ensuring compatibility with data rates up to 1 Mbps.
  • Low Power Mode: Includes a very low current standby mode with bus wake-up capability, making it suitable for power-sensitive applications.
  • Thermal Protection: Integrated thermal protection enhances the reliability and longevity of the device by preventing damage due to overheating.
  • Bus Fault Protection: Features robust bus-line fault protection against transients, ensuring consistent performance even in electrically noisy environments.
  • Differential Receiver with Wide Common-Mode Range: Allows for reliable data reception over a broad range of common-mode voltages, accommodating the electrical variances commonly found in automotive applications.

Applications

The TJA1054ATD-T is ideal for a variety of applications within the automotive sector, including but not limited to:

  • On-board diagnostics
  • Body control modules
  • Powertrain and engine management systems
  • Vehicle networking and infotainment systems

Additionally, its rugged design makes it suitable for industrial automation systems, where reliable communication is essential.

Package and Quality

The NXP TJA1054ATD-T is offered in an SO8 package, which is widely accepted for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. The device meets stringent automotive qualification standards, ensuring performance and reliability that automotive manufacturers can trust.

With its combination of high-speed communication capabilities, low-power features, and robust protection mechanisms, the NXP TJA1054ATD-T stands out as a superior choice for designers seeking a dependable CAN transceiver for their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7342 $71.7342
2+ $58.8588 $117.7176
4+ $57.0195 $228.0780
5+ $55.1801 $275.9005
6+ $53.3408 $320.0448
8+ $47.8228 $382.5824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess