EN
  • EN
  • DE

F0603SB5000V032TM

Part No F0603SB5000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 Slow Blow Surface Mount Fuse, 5A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058184-F0603SB5000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603SB5000V032TM CAD Model

Description

The F0603SB5000V032TM is a surge blocking fuse from AEM Inc, designed to protect sensitive electronic circuits from high-voltage surges and overcurrent conditions. The SB series fuses are known for their robust performance and ability to withstand significant surge events without failure. The 0603 package is a compact surface mount size, making it suitable for densely populated circuit boards.

Applications:

  • Telecom Equipment: Protecting sensitive telecom equipment from voltage surges.
  • Power Supplies: Safeguarding power supplies from overcurrent and surge events.
  • Industrial Controls: Protecting control circuits from damage due to electrical surges.
  • Medical Devices: Ensuring the reliable operation of critical medical equipment by protecting against voltage spikes.
  • Automotive Electronics: Protection of automotive electronic systems from voltage surges and transients.

Features:

  • Surge Blocking Capability: Specifically designed to block high-voltage surges.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact 0603 Package: Saves valuable board space.
  • High Voltage Rating: 5000V voltage rating, suitable for high-voltage applications.
  • Fast Acting: Provides rapid overcurrent protection.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring lead-free construction.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to downstream components from high-voltage surges and overcurrents.
  • Improved System Reliability: Reduces the risk of system failures caused by electrical surges.
  • Reduced Downtime: Minimizes equipment downtime by quickly clearing faults.
  • Space Savings: Enables higher density designs due to its compact size.
  • Cost-Effective: Provides reliable surge protection at a competitive price point.

Additional Details:

The F0603SB5000V032TM fuse has a current rating that is not specified in the part number and needs to be determined from the datasheet. Its high voltage rating and small size make it ideal for applications where space is limited and robust surge protection is crucial. The fuse is manufactured using high-quality materials to ensure consistent performance and long-term reliability. It meets industry standards for safety and performance.

AEM Inc.'s SB series fuses offer superior surge protection compared to standard fuses. Their ability to block high-voltage surges effectively protects sensitive electronic components from damage, ensuring the reliable operation of the overall system. This is particularly important in applications where exposure to electrical surges is a common occurrence.

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V CHASS MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 9A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1072 $50.3840
1,140+ $0.0880 $100.3200
1,760+ $0.0853 $150.1280
2,425+ $0.0825 $200.0625
3,135+ $0.0798 $250.1730
4,200+ $0.0715 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess