EN
  • EN
  • DE

GW10J10K0E

Part No GW10J10K0E
Manufacturer Ohmite
Catalog Specialized Resistors
Description RES CAP BLEEDER 10K OHM 5% 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Bleeder, Capacitor
Applications Capacitor Discharge
Composition Wirewound
Resistance 10 kOhms
Tolerance ±5%
Power (Watts) 10W
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Mounting Type Capacitor, 22mm Pitch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576351-GW10J10K0E
Ultra Librarian 3D Model Ultra Librarian GW10J10K0E CAD Model

Description

N

You May Also Be Interested in

Vishay
DC-18GHZ 20W 50OHM BEO CHIP TERM
Need more? Email Us
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
TA-I
680mΩ ±1% 500mW
Lowest to $0.0130
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
AVX Corporation
FT10300N0050JBK KYOCERA AVX High Frequency/RF Resistors 50ohm 20W 5% 0GHz - 6GHz datasheet, inventory, & pricing.
Lowest to $134.3284
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Vishay
RES SHUNT 0.0005 OHM 5% 3W
Need more? Email Us
TA-I
50mΩ ±1% 1W Current Sense Resistor
Lowest to $0.0349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess