The NXP TJA1044VT/3Z is a high-speed CAN (Controller Area Network) transceiver designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is part of NXP's leading-edge automotive product line, specifically engineered to operate in harsh automotive environments with high electromagnetic interferences.
Key Features
- ISO 11898-2:2016 Compliant: Ensures reliable communication at data rates up to 1 Mbps, compatible with the latest industry standards for high-speed CAN networks.
- Low Power Mode: Features a very low current standby mode with remote wake-up capability, significantly reducing the power consumption when the network is idle.
- Bus Fault Protection: Equipped with extensive bus fault protection against transients, ensuring robust performance in the event of electrical disturbances.
- Improved Electromagnetic Compatibility (EMC): Enhanced EMC performance with reduced electromagnetic emissions, making it suitable for noise-sensitive vehicle applications.
- Thermal Protection: Incorporated thermal protection circuitry prevents the device from overheating, enhancing its reliability and lifespan.
Applications
The TJA1044VT/3Z is ideal for a wide range of automotive applications, including powertrain systems, chassis control modules, gateway modules, body control units, and advanced driver assistance systems. Its robust design and advanced features also make it suitable for industrial automation and other applications requiring reliable CAN communication under demanding conditions.
Product Specifications
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to +150°C
- Package: 14-pin SOIC with improved Automated Optical Inspection (AOI) capabilities
Overall, the NXP TJA1044VT/3Z is a superior choice for designers looking to implement a reliable CAN network in their automotive or industrial projects. With its advanced features and compliance with the latest standards, this transceiver is engineered to deliver high performance and durability.