EN
  • EN
  • DE

LTM9001IV-AD#PBF

Part No LTM9001IV-AD#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 16bit 3.3V 81-Pin LGA Tray / IC RCVR IF/BASEBAND 16BIT 81LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 16-Bit ADC
Package 81-BLGA
Manufacturer Package 81-LGA (11.25x11.25)
Win Source Part Number 784652-LTM9001IV-AD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9001
Introduction Date May 21, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9001IV-AD#PBF CAD Model

Description

Overview of LTM9001IV-AD#PBF

The LTM9001IV-AD#PBF is a high-performance, µModule® ADC (analog-to-digital converter) from Linear Technology, designed to offer a complete and compact data acquisition solution for a wide range of applications. This product integrates a 14-bit, 125Msps ADC, a high-performance differential amplifier, and a precision reference in a single package, streamlining design and reducing the overall footprint on the PCB.

Key Features

  • Integrated Solution: The LTM9001IV-AD#PBF combines an ADC, differential amplifier, and reference voltage in a compact LGA package, providing a simplified solution for signal conversion needs.
  • High-Speed Performance: With a 14-bit resolution and a sampling rate of up to 125Msps, this ADC is capable of capturing high-speed signals with precision, making it suitable for demanding applications such as medical imaging, communications, and industrial instrumentation.
  • Signal Chain Protection: It includes overvoltage protection for the input signals, ensuring reliability and longevity even in harsh electrical environments.
  • Low Noise: The integrated differential amplifier is designed for low noise performance, which is critical for achieving high signal integrity in sensitive applications.

Applications

The versatility of the LTM9001IV-AD#PBF allows it to be used in a variety of applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Wireless and Wired Broadband Communication
  • Industrial Process Control
  • Radar and Satellite Communication Systems

Technical Specifications

  • Resolution: 14 bits
  • Max Sampling Rate: 125Msps
  • Input Type: Differential
  • Supply Voltage: 3.3V
  • Package: 15mm x 15mm LGA
  • Operating Temperature: -40°C to +85°C

The LTM9001IV-AD#PBF is a testament to Linear Technology's commitment to providing innovative solutions that simplify the design process and enhance system performance. Its integration of key functions into a single module offers a reliable and efficient path to market for complex electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess