EN
  • EN
  • DE

TJA1040T/V,112

Part No TJA1040T/V,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TRANSCEIVER HS 8-SOIC / CAN 1MBd Standby 5V Automotive 8-Pin SO Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796814-TJA1040T/V,112
Popularity Medium
Supply and Demand Status Limited
Family Name TJA1040
Introduction Date December 18, 2001
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TJA1040T/V,112 CAD Model

Description

Overview of NXP TJA1040T/V,112

The NXP TJA1040T/V,112 is a high-speed CAN (Controller Area Network) transceiver designed to provide an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is specifically tailored for high-speed automotive networking applications, where reliable data communication is critical for the performance and safety of the system.

Key Features

  • High-Speed CAN Interface: The TJA1040T/V,112 supports the ISO 11898 standard for high-speed CAN, operating up to 1 Mbit/s.
  • Differential Receiver: It includes a differential receiver with a wide common-mode range for high electromagnetic immunity.
  • Low Power Mode: An important feature is its very low current standby mode with bus wake-up capability, which is essential for power-sensitive applications.
  • Thermal Protection: The device has thermal protection, as well as an open-drain output driver for error conditions.
  • Transmit Data (TXD) Dominant Time-Out: This function prevents the bus lines from being driven to a permanent dominant state due to TXD errors.

Applications

The TJA1040T/V,112 is ideal for a range of automotive applications such as powertrain systems, chassis control modules, gateway modules, and body control units. Its robustness and reliability also make it suitable for industrial automation systems, medical equipment, and other high-speed CAN network environments.

Technical Specifications

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +125°C
  • Package: SO8
  • Protection: Short-circuit proof to battery and ground, overtemperature protection

Quality and Reliability

NXP's TJA1040T/V,112 transceiver is manufactured to the highest quality standards, with rigorous testing to ensure performance under extreme conditions. This commitment to quality ensures that the TJA1040T/V,112 provides reliable communication for the critical systems in which it is used.

Overall, the NXP TJA1040T/V,112 is a robust and reliable choice for designers looking to implement a high-speed CAN network in their automotive or industrial applications.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess