EN
  • EN
  • DE

TPA6130A2RTJR

Part No TPA6130A2RTJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .29W STER AB 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 290mW x 1 @ 16 Ohm; 138mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 033503-TPA6130A2RTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Portable Devices, Multimedia, Computers & Computer Peripherals, Audio
Family Name TPA6130A2
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA6130A2RTJR CAD Model

Description

Product Overview: TPA6130A2RTJR by Texas Instruments

The TPA6130A2RTJR is a high-fidelity Audio Amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced amplifier is part of TI's extensive range of audio products, engineered to provide premium sound quality for a variety of applications.

Key Features

  • Amplifier Type: DirectPath™ Stereo Headphone Amplifier
  • Output Power: Delivers up to 138 mW per channel into a 16-Ohm load
  • Signal-to-Noise Ratio (SNR): Exceptional SNR of 98 dB provides crystal-clear audio
  • Total Harmonic Distortion + Noise (THD+N): Low distortion with a THD+N of 0.04% at 1 kHz
  • Gain Settings: Configurable gain settings through I²C interface
  • Power Supply: Operates from a 2.5V to 5.5V single supply
  • Package: Compact QFN package (RTJ) with a 32-pin footprint

Applications

The TPA6130A2RTJR is versatile and can be used in a variety of audio applications. It is particularly suitable for portable devices where space and power efficiency are critical. Some common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Laptops and Ultrabooks
  • Home Audio Systems
  • Active Headphone Systems

Performance and Integration

With its high performance and integrated features, the TPA6130A2RTJR is designed to simplify the design process for audio systems. The amplifier's DirectPath™ technology eliminates the need for DC blocking capacitors, reducing the external component count and saving board space. Its I²C control interface allows for easy integration into digital systems, providing designers with control over volume and other audio parameters.

Quality and Reliability

As with all Texas Instruments products, the TPA6130A2RTJR is built to meet high standards of quality and reliability. Whether used in consumer electronics or professional audio equipment, this amplifier is designed to deliver consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess