EN
  • EN
  • DE

SN65LVDS3487DRG4

Part No SN65LVDS3487DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE DRIVER H-S 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1098969-SN65LVDS3487DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS3487DRG4 CAD Model

Description

Product Overview: SN65LVDS3487DRG4

The SN65LVDS3487DRG4 is a robust differential line receiver designed by Texas Instruments, renowned for its high-speed data transmission capabilities and low power consumption. This integrated circuit is part of the SN65 series and is specifically engineered to operate over a broad range of applications, making it a versatile component for various digital communication systems.

Key Features

  • High-Speed Data Handling: This device is capable of handling data rates up to 400 Mbps, making it suitable for high-speed data acquisition and transmission.
  • Differential Inputs: The SN65LVDS3487DRG4 is equipped with differential line receivers, which enhance noise immunity and allow for long-distance data transmission with minimal signal degradation.
  • Low Power Dissipation: It features a low-voltage differential signaling (LVDS) technology that reduces power dissipation, which is essential for energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate effectively between -40°C to +85°C, ensuring reliability across various environmental conditions.
  • TIA/EIA-644 Standard Compliant: Compliance with this standard guarantees interoperability with other LVDS technology-based components and systems.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, safeguarding the device against potential damage from static electricity.

Applications

The SN65LVDS3487DRG4 is ideal for applications requiring high-speed data transfer with reliability and precision. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware, such as routers and switches
  • Industrial control systems
  • Computer peripherals
  • Data storage and retrieval systems

Package and Quality

The device comes in a compact SOIC-8 (D) package, ensuring a small footprint on printed circuit boards (PCBs). Texas Instruments is committed to high-quality standards, and the SN65LVDS3487DRG4 is no exception. It undergoes rigorous testing and quality assurance processes to meet the high expectations of the industry and customers alike.

In summary, the SN65LVDS3487DRG4 from Texas Instruments is a highly reliable, efficient, and fast differential line receiver that is a crucial component in modern digital communication systems. Its ability to maintain signal integrity over long distances and in noisy environments makes it an essential choice for designers and engineers looking to optimize their data transmission solutions.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0773 $53.0049
30+ $3.3455 $100.3650
47+ $3.2410 $152.3270
64+ $3.1364 $200.7296
83+ $3.0319 $251.6477
111+ $2.7182 $301.7202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess