EN
  • EN
  • DE

Z0853606PSG

Part No Z0853606PSG
Manufacturer Zilog
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Z-CIO AND CIO COUNTER / TIMER AND PARALLRL I/O UNIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Type Counter/Timer Circuit (CTC)
Frequency 6MHz
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 200mA
Operating Temperature Range 0°C ~ 70°C
Package 40-DIP (0.620", 15.75mm)
Manufacturer Package 40-PDIP
Mounting Style Through Hole
Win Source Part Number 1282672-Z0853606PSG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian Z0853606PSG CAD Model

Description

Product Description: Z0853606PSG Zilog Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

The Zilog Z0853606PSG is a Counter/Timer Circuit (CTC) IC with a 6MHz oscillator. It is packaged in a 40-pin DIP package and operates from a supply voltage of 4.75V to 5.25V.

The Z0853606PSG contains three independent CTC channels, each of which can be programmed to operate in one of four modes:

  • Mode 0: One-shot mode. The CTC generates a single pulse of a specified length.
  • Mode 1: Periodic mode. The CTC generates a continuous train of pulses of a specified length and frequency.
  • Mode 2: Square wave mode. The CTC generates a square wave of a specified frequency.
  • Mode 3: Pulse width modulation (PWM) mode. The CTC generates a PWM signal with a specified duty cycle.

Each CTC channel has its own dedicated input and output pins. The input pins can be used to trigger the CTC or to provide a clock signal. The output pins can be used to drive external devices or to generate interrupts.

The Z0853606PSG also includes a number of other features, such as:

  • A programmable interrupt controller.
  • A programmable baud rate generator.
  • A programmable watchdog timer.
  • A programmable prescaler.

The Z0853606PSG is a versatile and powerful CTC IC that can be used in a wide variety of applications, such as:

  • Industrial control systems.
  • Automotive systems.
  • Medical devices.
  • Consumer electronics.
  • Test and measurement equipment.

Applications

The Z0853606PSG is a versatile CTC IC that can be used in a wide variety of applications, including:

  • Industrial control systems: The Z0853606PSG can be used to generate timing signals for motors, pumps, and other industrial devices. It can also be used to generate interrupts to signal events such as machine failure or product completion.
  • Automotive systems: The Z0853606PSG can be used to control engine timing, fuel injection, and other automotive systems. It can also be used to generate interrupts to signal events such as airbag deployment or anti-lock braking system activation.
  • Medical devices: The Z0853606PSG can be used to generate timing signals for pacemakers, defibrillators, and other medical devices. It can also be used to generate interrupts to signal events such as heart rate changes or arrhythmias.
  • Consumer electronics: The Z0853606PSG can be used to generate timing signals for cameras, televisions, and other consumer electronics devices. It can also be used to generate interrupts to signal events such as remote control button presses or image capture completion.
  • Test and measurement equipment: The Z0853606PSG can be used to generate timing signals for test and measurement equipment such as oscilloscopes and signal generators. It can also be used to generate interrupts to signal events such as waveform completion or trigger activation.

Benefits

The Z0853606PSG offers a number of benefits over other CTC ICs, including:

  • Versatility: The Z0853606PSG can be programmed to operate in a variety of modes, making it suitable for a wide range of applications.
  • Performance: The Z0853606PSG offers high-performance timing and pulse generation capabilities.
  • Features: The Z0853606PSG includes a number of features, such as a programmable interrupt controller and a programmable watchdog timer, that make it a complete and self-contained timing solution.
  • Cost: The Z0853606PSG is a cost-effective CTC IC that offers good value for money.

Conclusion

The Z0853606PSG is a versatile, powerful, and cost-effective CTC IC that can be used in a wide variety of applications. It offers high-performance timing and pulse generation capabilities, as well as a number of useful features such as a programmable interrupt controller and a programmable watchdog timer.

You May Also Be Interested in

Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess