EN
  • EN
  • DE

TJA1028TK/3V3/20,1

Part No TJA1028TK/3V3/20,1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN SAE J2602 8HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Supply Voltage - Operating 5.5 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-HVSON (3x3)
Win Source Part Number 1107378-TJA1028TK/3V3/20,1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TJA1028TK/3V3/20,1 CAD Model

Description

The TJA1028TK/3V3/20,1 is a cutting-edge LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, a global leader in automotive electronics. This product is specifically tailored for use in automotive applications and is a key component in enabling reliable communication between different parts of a vehicle's network.

The TJA1028TK/3V3/20,1 boasts a wide operating voltage range of 2.3V to 3.6V, making it suitable for use in environments with fluctuating power supplies. This feature ensures that the transceiver maintains consistent performance even under varying electrical conditions, which is crucial for the automotive industry's demanding standards.

This transceiver integrates a LIN 2.2a/SAE J2602 transceiver and a voltage regulator. The voltage regulator is capable of delivering up to 70 mA, which is often used to power a microcontroller, thereby reducing the number of components required in the system. This integration not only saves space but also simplifies the design process, leading to more efficient and cost-effective automotive networking solutions.

The TJA1028TK/3V3/20,1 supports a data rate of up to 20 kbit/s, which is standard for LIN networks. It ensures robust communication with excellent electromagnetic compatibility (EMC) performance, which is vital for meeting the stringent requirements of automotive applications and ensuring the integrity of data transmission in the presence of electrical noise.

Additionally, the device features a battery supply connected to the VBAT pin, which provides a significant level of protection against short-circuit conditions and overvoltage, enhancing the overall durability and reliability of the transceiver. It also includes thermal protection and is able to operate in a wide temperature range, from -40°C to +125°C, which is typical for automotive environments.

The TJA1028TK/3V3/20,1 is available in a small leadless HVSON14 package, which is designed for space-constrained applications. The compact form factor allows for more flexible PCB design and easier integration into various automotive systems.

In summary, the NXP TJA1028TK/3V3/20,1 LIN transceiver is a robust, highly integrated solution for automotive networking. It offers a combination of a LIN transceiver and voltage regulator in a compact package, providing designers with a versatile and reliable component for modern vehicle architectures.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3920 $61.9600
12+ $10.1675 $122.0100
18+ $9.8498 $177.2964
25+ $9.5322 $238.3050
32+ $9.2146 $294.8672
42+ $8.2617 $346.9914
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess