EN
  • EN
  • DE

DRV8353RHRGZR

Part No DRV8353RHRGZR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-95V 48QFN / Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Hardware
Technology Power MOSFET
Step Resolution -
Applications Brushless DC (BLDC)
Current - Output 25mA
Voltage - Supply 6V ~ 95V
Voltage - Load 9V ~ 75V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DRV8353
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353111-DRV8353RHRGZR
Ultra Librarian 3D Model Ultra Librarian DRV8353RHRGZR CAD Model

Description

Product Overview: Texas Instruments DRV8353RHRGZR

The DRV8353RHRGZR is a highly integrated gate driver from Texas Instruments, designed specifically for three-phase motor drive applications. It serves as a critical component in systems requiring efficient control of brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and AC induction motors. This advanced driver IC is part of Texas Instruments' reliable motor driver solutions, offering a compact and robust design to meet the needs of a wide range of industrial, automotive, and consumer applications.

Key Features

  • Integrated Smart Gate Drive: The DRV8353RHRGZR features six high-power gate drivers capable of driving N-channel MOSFETs and IGBTs. This smart gate drive includes configurable gate drive settings, such as adjustable VGS and dead time control, which help to optimize the motor performance and efficiency.
  • Protection Features: With an array of protection features, the device ensures reliable operation under fault conditions. These include overcurrent protection, thermal shutdown, under-voltage lockout (UVLO), and fault reporting. These features safeguard the motor and the driver from potential damage, increasing the system's longevity.
  • Flexible Control Interface: The driver offers a versatile control interface that supports both PWM and independent half-bridge control modes, allowing for easy integration with various microcontrollers and DSPs.
  • Compact Size: Housed in a 48-pin VQFN package with a 7mm x 7mm footprint, the DRV8353RHRGZR is designed for space-constrained applications. Its small size does not compromise its performance or functionality.

Applications

The DRV8353RHRGZR is suitable for a broad range of applications. It is commonly used in power tools, drones, electric bikes, fans, pumps, and other consumer electronics that require efficient motor control. Additionally, its robust design makes it an excellent choice for industrial automation equipment, robotics, and automotive systems where reliability and performance are critical.

Conclusion

In summary, the Texas Instruments DRV8353RHRGZR motor driver is a versatile and powerful solution for modern motor drive applications. Its integration of advanced features and protection mechanisms ensures optimal performance, energy efficiency, and reliability, making it an ideal choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4142 $52.9704
28+ $3.6219 $101.4132
43+ $3.5087 $150.8741
59+ $3.3955 $200.3345
77+ $3.2823 $252.7371
102+ $2.9428 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess