EN
  • EN
  • DE
  • IT

A4950ELJTR-T

Part No A4950ELJTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components
Description IC MOTOR DRIVER 8V-40V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Analog
Technology DMOS
Applications General Purpose
Output Current 3.5A
Supply Voltage (V) 8V ~ 40V
Load Voltage (V) 8V ~ 40V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number A4950
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 33023-A4950ELJTR-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name A4950
Introduction Date March 22, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian A4950ELJTR-T CAD Model

Description

Product Overview

The A4950ELJTR-T motor driver IC offers a powerful solution for electric motor control. Its innovative design is tailored to boost efficiency and performance across a diverse array of applications.

Features and Benefits

  • High current capacity for demanding applications
  • Low power consumption
  • Compact form factor
  • Overtemperature protection for longevity
  • Compatible with digital and analog control signals

Applications

  • Power tools
  • Automated home devices
  • Industrial conveyor systems
  • Home appliances
  • Automotive electronics

Additional Details

The A4950ELJTR-T offers exceptional versatility and is suitable for use in various high-power and high-efficiency system applications where reliable performance is a must.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1699
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9797 $53.8835
125+ $0.8038 $100.4750
195+ $0.7787 $151.8465
270+ $0.7536 $203.4720
345+ $0.7285 $251.3325
460+ $0.6531 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess