EN
  • EN
  • DE

AD6121ARS

Part No AD6121ARS
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description CDMA 3 V RECEIVER IF SUBSYSTEM  /  Receiver IF Subsystem 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Series AD6121
Package Bulk
Type Receiver IF Subsystem
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Other Names 2156-AD6121ARS,ANAANAAD6121ARS
Standard Package 1
Win Source Part Number 1021452-AD6121ARS
Ultra Librarian 3D Model Ultra Librarian AD6121ARS CAD Model

Description

Product Overview: AD6121ARS from Analog Devices Inc.

The AD6121ARS is a high-performance, precision analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This innovative product is designed to cater to a wide range of applications requiring accurate and reliable digital representations of analog signals. The AD6121ARS is particularly well-suited for use in communication systems, medical instrumentation, and industrial process control, among other sectors.

Key Features

  • Resolution: The ADC boasts a resolution that ensures fine detail in the conversion process, capturing the nuances of the input signal with high fidelity.
  • Sampling Rate: With its impressive sampling rate, the AD6121ARS is capable of converting analog signals to digital at a speed that accommodates the demands of high-bandwidth applications.
  • Interface: The digital interface of the AD6121ARS is designed for easy integration with microcontrollers and digital signal processors, allowing for seamless communication within electronic systems.
  • Power Efficiency: Power consumption is a critical factor in modern electronics, and the AD6121ARS is engineered to operate with exceptional power efficiency, making it ideal for portable and battery-powered devices.
  • Accuracy: The accuracy of the AD6121ARS ensures that the digital output closely mirrors the analog input, minimizing errors and enhancing overall system performance.
  • Package: Housed in a robust package, the AD6121ARS is built to withstand challenging environmental conditions, ensuring long-term reliability and stability.

Applications

The versatility of the AD6121ARS ADC makes it an invaluable component in various high-tech fields. In communication systems, it provides the precision required for signal processing tasks such as modulation and demodulation. Medical instrumentation benefits from its accuracy in critical diagnostic equipment. Industrial process control systems rely on the AD6121ARS for monitoring and controlling complex processes with precision.

About Analog Devices Inc.

Analog Devices Inc. has established itself as a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Their products are synonymous with innovation, quality, and performance, making them a trusted partner for engineers and designers across multiple industries.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess