EN
  • EN
  • DE

TESEO-LIV3FL

Part No TESEO-LIV3FL
Manufacturer STMicroelectronics
Catalog RF Receivers
Description TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Package Tape & Reel
Sensitivity -163dBm
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS
Antenna Connector Not Included
Voltage - Supply 1.75V ~ 4.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 18-SMD Module
Supplier Device Package 18-LCC (9.7x10.1)
Base Product Number TESEO
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.90.1640
Win Source Part Number 1340219-TESEO-LIV3FL
Ultra Librarian 3D Model Ultra Librarian TESEO-LIV3FL CAD Model

Description

TESEO-LIV3FL - STMicroelectronics' Compact GNSS Module

The TESEO-LIV3FL is an advanced Global Navigation Satellite System (GNSS) module from STMicroelectronics, designed to provide high-quality positioning data for a multitude of applications. This compact, low-power module is an ideal solution for automotive and industrial applications that require reliable and accurate geolocation capabilities.

Key Features:

  • Multi-constellation GNSS Support: The TESEO-LIV3FL is capable of receiving signals from multiple satellite systems, including GPS, GLONASS, BeiDou, and QZSS, ensuring comprehensive coverage and improved accuracy.
  • High Sensitivity: With its advanced architecture, the module offers high sensitivity tracking, allowing for enhanced performance even in urban canyons or dense foliage environments where signals may be obstructed.
  • Low Power Consumption: Designed for efficiency, the TESEO-LIV3FL operates with minimal power consumption, making it suitable for battery-powered devices where energy conservation is critical.
  • Compact Design: The small form factor of the module enables easy integration into space-constrained designs, providing flexibility for a wide range of products.
  • Accuracy: Users can expect accurate positioning data with the aid of advanced algorithms and the module's ability to leverage data from multiple satellite constellations.

Applications:

The versatility of the TESEO-LIV3FL makes it an excellent choice for a variety of applications, including:

  • Automotive navigation and telematics
  • Fleet management and asset tracking
  • Personal navigation devices
  • Industrial applications such as agriculture, robotics, and surveying equipment
  • Wearable technology with location-based services

Technical Specifications:

The TESEO-LIV3FL module boasts impressive technical specifications, including support for assisted GNSS (A-GNSS) for faster position fix, UART and I2C interfaces for communication, and the ability to operate over a wide temperature range, making it robust for harsh environments.

In summary, the TESEO-LIV3FL from STMicroelectronics is a highly capable GNSS module that offers developers and manufacturers a balance of performance, power efficiency, and versatility, suitable for a wide range of location-based applications.

You May Also Be Interested in

GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess