The TEA5767(GNT-1300) is a cutting-edge FM stereo radio module designed and manufactured by NXP Semiconductors. This compact, low-power device is perfect for incorporating FM radio functionality into a wide range of electronic products, from portable devices to home entertainment systems.
Key Features
- High Sensitivity: The TEA5767 is known for its high sensitivity, ensuring clear reception even in areas with weak signal strength.
- Low Power Consumption: It operates on a very low power supply, making it ideal for battery-operated devices.
- Easy Integration: With its I²C-bus control interface, the TEA5767 can be easily integrated into various systems without the need for extensive programming or additional components.
- Search Tuning: The module comes with an integrated search tuning function, which allows for automatic scanning and programming of available radio stations.
- Standby Mode: A standby mode feature enables the device to conserve power when not in active use.
Technical Specifications
- Supply voltage: 2.5V - 5.5V
- Frequency range: 87.5 to 108.0 MHz
- I²C-bus interface
- 32.768 kHz crystal oscillator for tuning control
- 3.0V to 5.0V operating voltage range
- Soft mute and noise cancellation features
Applications
The TEA5767 is versatile and can be used in a variety of applications, including:
- Portable radios and MP3 players
- Clock radios
- Hi-Fi systems
- Car radio systems
Conclusion
With its combination of ease of use, high performance, and versatility, the TEA5767(GNT-1300) from NXP Semiconductors is an excellent choice for any project that requires FM radio functionality. Whether you're a hobbyist looking to build your own radio or a manufacturer developing the next generation of consumer electronics, the TEA5767 provides a reliable and efficient solution.