EN
  • EN
  • DE

PE4242-52

Part No PE4242-52
Manufacturer Peregrine Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833603-PE4242-52
Ultra Librarian 3D Model Ultra Librarian PE4242-52 CAD Model

Description

The PE4242-52 is a high-linearity SPDT (Single Pole Double Throw) RF switch from Peregrine Semiconductor. This switch is designed for a broad range of wireless applications requiring low insertion loss, high isolation, and excellent linearity performance. It is offered in a small form factor package, making it suitable for compact designs.

Applications

  • Cellular infrastructure
  • Wireless LAN (WLAN) systems
  • Automated Test Equipment (ATE)
  • Satellite communications
  • General purpose RF switching

Features

  • High linearity: IP3 = +68 dBm
  • Low insertion loss: 0.25 dB at 3 GHz
  • High isolation: 35 dB at 3 GHz
  • Fast switching speed: 7 μs
  • Single positive supply voltage: 2.7 V to 5.5 V
  • Small form factor: 2x2 mm QFN package
  • RoHS compliant

Benefits

  • Improved signal integrity: The high linearity ensures minimal signal distortion, which is critical in communication systems.
  • Extended battery life: The low insertion loss contributes to higher efficiency and reduces power consumption.
  • Increased system performance: High isolation minimizes signal leakage between ports, improving overall system performance.
  • Space savings: The small package size allows for integration into compact devices.
  • Simplified design: The single positive supply voltage requirement simplifies power supply design.

The PE4242-52 is manufactured using Peregrine's UltraCMOS® process, which provides excellent RF performance and reliability. It offers a cost-effective solution for applications requiring high performance and small size. Its wide operating frequency range makes it a versatile choice for numerous RF applications. The device's consistent performance across temperature and voltage variations makes it ideal for demanding environments. This switch offers robust performance and is suitable for applications needing reliable and consistent RF signal routing.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,938 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess