EN
  • EN
  • DE

PLT1S-M0

Part No PLT1S-M0
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Series PAN-TY PLT
Packaging 1000 per Pkg
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 1.00" (25.40mm)
Length 0.400' (121.92mm, 4.80")
Width 0.190" (4.83mm)
Mounting Free Hanging (In-Line)
Tensile Strength 50 lbs (22.68 kg)
Features Weather Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 769523-PLT1S-M0
Popularity Medium
Supply and Demand Status Limited
Family Name PLT
Introduction Date January 13, 2005
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PLT1S-M0 CAD Model

Description

The Panduit Corp PAN-TY PLT series cable ties are perfect for bundling wires and cables together.

  • Material: Polyamide (PA66) and Nylon 6/6
  • Width: 0.190 inches
  • Length: 0.400 feet
  • Color: Black
  • Weather Resistance: Yes
  • Type: Standard, Locking
  • Bundle Diameter: Up to 1.00 inch
  • Tensile Strength: 50 lbs (22.68 kg)
  • Package Quantity: 1000
  • Installation: Free-hanging (in-line)
  • Applications: Automotive, Aerospace, Industrial

You May Also Be Interested in

Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
Essentra Components
CABLE TIE STANDARD:NYLON SILVER
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
Qualtek
MARKER CABLE TIES
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess