EN
  • EN
  • DE
  • IT

TEA1102

Part No TEA1102
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Fast charge ICs for NiCd, NiMH, SLA and LiIon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266588-TEA1102
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1102 CAD Model

Description

The TEA1102 from NXP is a highly integrated circuit designed to provide an efficient and compact solution for battery management in portable devices. This advanced chip is engineered to handle the charging and power control of NiCd, NiMH, or Li-ion batteries, making it a versatile choice for a wide range of applications.

Key Features

  • Flexibility: The TEA1102 is compatible with various battery chemistries, including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-ion (Li-ion), offering flexibility for designers.
  • Intelligent Charging: It provides smart charging capabilities, ensuring batteries are charged quickly and efficiently while extending their overall lifespan.
  • Power Management: The device includes power management features that optimize the power usage of the system, helping to conserve energy and prolong battery life.
  • Safety Features: Built-in safety mechanisms protect against overcharging, overheating, and other potential hazards, ensuring the safety of both the device and the user.
  • Compact Design: Its small footprint allows for integration into portable devices without significantly increasing their size or weight.

Applications

The TEA1102 is suitable for a variety of portable electronics where efficient battery management is crucial. This includes but is not limited to:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • Digital cameras
  • Handheld gaming devices

Technical Specifications

The TEA1102 boasts a range of technical specifications that make it a powerful choice for battery management systems:

  • Input Voltage Range: Suitable for various battery configurations
  • Charge Control: Precision control for optimal charging
  • Temperature Monitoring: Ensures safe operation within temperature thresholds
  • Package: Available in a small package that is ideal for portable applications

In conclusion, the TEA1102 by NXP is an exceptional battery management chip that offers robust features for portable device manufacturers. Its ability to support multiple battery types, combined with its advanced charging and safety features, makes it an indispensable component in the design of modern portable electronics.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess