Product Overview: ADV7523BCBZ-P-R
The ADV7523BCBZ-P-R is a high-performance, integrated High-Definition Multimedia Interface (HDMI) transmitter designed and manufactured by Analog Devices Inc. This advanced component is specifically crafted to provide a reliable interface for audiovisual data transmission in a wide array of electronic products, such as digital cameras, video game consoles, laptops, and home entertainment systems.
Featuring an array of impressive specifications, the ADV7523BCBZ-P-R supports standard, enhanced, or high-definition video formats, along with up to 8 channels of digital audio. This makes it a versatile choice for any multimedia application requiring high bandwidth and crystal-clear signal integrity.
Key Features
- HDMI v1.4 compliance, ensuring compatibility with the latest multimedia devices.
- 3D Video Support enabling the transmission of true 3D home theater content.
- Integrated HDCP 1.4 (High-bandwidth Digital Content Protection) for secure content delivery.
- Deep Color technology capable of delivering billions of colors for stunning visual quality.
- x.v.Color™, sYCC601 color, Adobe® RGB, and Adobe® YCC601 support for enhanced color space compatibility.
- Consumer Electronics Control (CEC) support for comprehensive control of consumer electronics devices through a single control point.
Technical Specifications
- Interface Type: HDMI 1.4
- Data Rate: Up to 3.4 Gbps
- Audio Support: 8-channel I2S and SPDIF audio
- Supply Voltage: 1.8V for Core, 3.3V for I/O
- Operating Temperature Range: -40°C to +85°C
- Package: 49-ball CSPBGA
The ADV7523BCBZ-P-R is housed in a compact 49-ball CSPBGA package, which allows for minimal footprint and easy integration into space-constrained designs. Its low power consumption and advanced power management features make it an energy-efficient solution for portable and battery-powered applications. Whether you are developing cutting-edge video equipment or upgrading existing systems, the ADV7523BCBZ-P-R from Analog Devices Inc. is a top-tier choice for high-definition video and audio transmission.