Product Overview: AD9389AKCPZ-80 by Analog Devices Inc.
The AD9389AKCPZ-80 is a high-performance, integrated circuit designed by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of their extensive range of products that cater to the needs of video and audio interfacing applications.
The AD9389AKCPZ-80 is an HDMI (High-Definition Multimedia Interface) transmitter that is capable of providing a high-bandwidth interface between any audio/video source, such as a set-top box, DVD player, or A/V receiver, and an audio and/or video monitor, such as a digital television (DTV), over a single cable. It supports HDTV formats up to 1080p and computer graphics resolutions up to UXGA (1600x1200 @ 60 Hz).
This device integrates a number of key features that make it an ideal choice for high-definition audio and video applications. It includes an HDCP (High-bandwidth Digital Content Protection) 1.3 encoder/decoder, which ensures secure transmission of digital content. The AD9389AKCPZ-80 also features an I2C master for EDID reading, a 5 V tolerant I/O, and a single 1.8 V power supply, making it highly efficient and easy to integrate into a variety of systems.
With its deep color support and a high-definition multimedia interface, the AD9389AKCPZ-80 provides a rich, vivid video experience. The inclusion of an on-chip CEC (Consumer Electronics Control) engine allows for user control of multiple devices connected through HDMI, which simplifies the user experience by eliminating the need for multiple remote controls.
Encased in a compact 80-lead LFCSP (Lead Frame Chip Scale Package), the AD9389AKCPZ-80 is designed to occupy minimal board space, which is crucial for modern, space-constrained electronic devices. Its performance and small footprint make it an excellent choice for designers looking to create state-of-the-art entertainment systems, professional video equipment, or any application that requires the transmission of high-quality digital audio and video signals.
Overall, the AD9389AKCPZ-80 from Analog Devices Inc. represents a robust solution for advanced digital audio and video interfacing, providing designers with a feature-rich, high-quality, and efficient component.