EN
  • EN
  • DE

ADV8003KBCZ-8

Part No ADV8003KBCZ-8
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR HDMI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Processor
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 425-CSPBGA (19x19)
Win Source Part Number 077939-ADV8003KBCZ-8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV8003KBCZ-8 CAD Model

Description

The ADV8003KBCZ-8 is a state-of-the-art digital signal processing (DSP) integrated circuit designed and manufactured by Analog Devices Inc. This high-performance chip is tailored for advanced video applications, providing a comprehensive solution for high-definition video processing and signal conversion.

Key Features

  • High-Definition Video Processing: The ADV8003KBCZ-8 is capable of handling multiple high-definition video streams with ease, supporting resolutions up to 1080p and beyond.
  • Advanced Color Processing: With an integrated color space converter, the device ensures accurate color representation and provides support for a wide range of color standards, including sRGB, YCbCr, and more.
  • Flexible Input/Output Options: This chip offers a variety of input and output interfaces, including HDMI, LVDS, and digital video ports, making it a versatile choice for a multitude of video applications.
  • On-Chip Audio Processing: In addition to video, the ADV8003KBCZ-8 also includes features for audio processing, capable of handling multiple audio channels with support for standard audio formats.
  • Programmable DSP Core: At the heart of the device is a powerful, programmable DSP core that allows for custom video algorithms and processing routines, giving developers the flexibility to tailor the chip to specific application needs.

Applications

The ADV8003KBCZ-8 is ideal for a range of applications, including but not limited to:

  • High-end home theater systems
  • Professional video editing and broadcasting equipment
  • Digital signage and display technology
  • Medical imaging devices
  • Surveillance and security systems

Technical Specifications

At the core of the ADV8003KBCZ-8's technical prowess are its specifications, which include:

  • Robust operating temperature range
  • Low power consumption for energy-efficient operation
  • High-speed digital interfaces for rapid data transfer
  • Compliance with industry standards for ease of integration

With its blend of performance, flexibility, and quality, the ADV8003KBCZ-8 from Analog Devices Inc. stands out as an exceptional choice for developers and manufacturers looking to push the boundaries of video and audio processing technology.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess