EN
  • EN
  • DE

TDA8563Q

Part No TDA8563Q
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2 x 40 W/2 ohm stereo BTL car radio power amplifier with diagnostic facility
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266352-TDA8563Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8563Q CAD Model

Description

Introducing the TDA8563Q Audio Amplifier from NXP

The TDA8563Q is a high-quality audio power amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This powerful audio component is specifically engineered for use in car radio systems, but its versatility extends to a wide range of audio applications where high power and minimal distortion are required.

At the heart of the TDA8563Q is its impressive 2 x 40 W/2 Ω stereo BTL (Bridge-Tied Load) amplifier with a wide range of supply voltage capabilities, making it suitable for various automotive environments. The device is capable of delivering a high output power with a low harmonic distortion, ensuring crisp and clear audio reproduction that can enhance any in-vehicle audio experience.

Key Features of the TDA8563Q:

  • High Output Power: With 2 x 40 W output, it can drive speakers with high efficiency, providing a robust audio performance.
  • Low Distortion: The amplifier is designed to minimize total harmonic distortion (THD), ensuring a pure audio output.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating the variable conditions typical in automotive settings.
  • Protection Circuits: It includes various protection features such as short-circuit protection, thermal protection, and load dump protection, safeguarding the amplifier and connected components against potential damage.
  • Mute and Stand-by Mode: These functions allow for reduced power consumption and noise when the amplifier is not in active use.

The TDA8563Q is housed in a robust 17-lead DIL-bent-SIL (DBS) power package, designed to optimize heat dissipation and ensure reliable operation even under stressful conditions. Its advanced integrated circuit technology provides a solution that is both space-saving and energy-efficient.

Whether you're an automotive manufacturer, an audio system designer, or a DIY enthusiast looking to upgrade your vehicle's sound system, the TDA8563Q offers a blend of performance and reliability that is hard to beat. Its integration into your audio setup promises to deliver an exceptional auditory experience, making every journey more enjoyable with high-fidelity sound.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess